EN
  • EN
  • DE

R1LV0416CSB-5SI#B0

Part No R1LV0416CSB-5SI#B0
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Package Type TSOP-II
Pin Count 44
Density 4194304(Bit)
Word Size 16(b)
Mounting Surface Mount
Operating Temperature Classification Industrial
Address Bus 18(b)
Operating Temp Range -40C to 85C
Operating Supply Voltage (Max) 3.6(V)
Operating Supply Voltage (Min) 2.2(V)
Sync/Async Asynchronous
Rad Hardened No
Number of Words 256K
Clock Freq Not Required(MHz)
Architecture Not Required
Access Time 55ns
Supply Current 20mA
Number of Ports 1
Operating Supply Voltage (Typ) 2.5/3(V)
Win Source Part Number 046029-R1LV0416CSB-5SI#B0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV0416CSB-5SI#B0 CAD Model

Description

The Renesas Electronics America 4194304 (256K x 16) Asynchronous SRAM Memory is a high-performance, low-power memory chip that operates on a single 3.6V power supply.

  • Speed: 55ns
  • Memory Size: 4194304
  • Interface: asynchronous
  • Package: TSOP-II package with 44 pins
  • Operating Temperature Range: -40C to 85C
  • Great choice for: applications that require high-speed, low-power memory

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $1.3063
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess