EN
  • EN
  • DE

R1LV0416CSB-7LI#SO

Part No R1LV0416CSB-7LI#SO
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181962-R1LV0416CSB-7LI#SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1LV0416CSB-7LI#SO CAD Model

Description

The R1LV0416CSB-7LI#SO is a high-speed, low-power 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. This memory device is organized as 262,144 words by 16 bits and is specifically designed for applications requiring fast data access and minimal power consumption. The device operates on a single 3V supply and offers fully static operation, eliminating the need for refresh cycles.

Applications

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory in networking devices
  • Data storage in portable electronic devices (e.g., handheld computers, PDAs)
  • Industrial control systems
  • Medical equipment requiring fast and reliable memory

Features

  • High-speed access time: 70 ns, enabling quick data retrieval and processing.
  • Low power consumption: Designed to minimize energy usage, extending battery life in portable applications.
  • Single 3V power supply: Simplifies power supply design and reduces overall system cost.
  • Fully static operation: Eliminates the need for refresh cycles, simplifying memory control and timing.
  • Data retention capability: Ensures data integrity, preserving data even when power is removed.
  • Tri-state output: Allows for easy memory expansion and bus sharing, increasing system flexibility.
  • Small Outline Package (SOP): The #SO likely indicates a specific SOP package variation suitable for surface mount technology, saving valuable PCB space.

Benefits

  • Improved system performance: Fast access times contribute to quicker data processing and overall system responsiveness.
  • Extended battery life: Low power consumption allows for longer operating times in battery-powered devices.
  • Simplified system design: The single 3V supply and static operation simplify integration into various systems.
  • Enhanced data reliability: The data retention feature and robust design ensure data integrity in demanding applications.
  • Increased design flexibility: The tri-state output and SOP package offer options for system expansion and compact designs.

Additional Details

The R1LV0416CSB-7LI#SO is designed to operate over a specified temperature range, making it suitable for diverse environmental conditions. Its CMOS technology ensures both low power consumption and high noise immunity. The #SO suffix likely denotes a specific packaging option within the SOP family, catering to different mounting requirements. This SRAM is ideal for embedded systems and other applications where speed, power efficiency, and reliability are paramount.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1487 $76.5948
8+ $15.7115 $125.6920
12+ $15.2206 $182.6472
16+ $14.7297 $235.6752
21+ $14.2388 $299.0148
28+ $12.7662 $357.4536
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess