The R1RW0416DGE-2LR is a low-power SRAM (Static Random-Access Memory) device manufactured by Renesas Electronics. It's designed for applications requiring fast data access, low power consumption, and reliable data storage.
Applications
- Portable devices
- Battery-backed systems
- Data loggers
- Embedded systems
- Industrial control equipment
- Medical devices
Features
- 4Mbit (256K x 16) memory organization
- Low voltage operation (typically 3V or 3.3V; check datasheet for precise range)
- Fast access time (check datasheet for specific access time, often in the nanosecond range)
- Low standby current
- Data retention capability
- Available in various package options (e.g., TSOP, SOP)
- RoHS compliant
Benefits
- Suitable for low-power applications, extending battery life.
- Fast data access speeds for real-time performance.
- Non-volatile data retention ensures data integrity.
- Compact package options for space-constrained designs.
- Easy integration into embedded systems.
Additional Details
This SRAM uses a CMOS process technology for low power consumption. It features a synchronous or asynchronous interface, depending on the specific configuration (refer to the datasheet). The operating temperature range is typically industrial grade (-40°C to +85°C), allowing for use in harsh environments. The device is designed to retain data even when power is removed, making it suitable for applications requiring non-volatile memory. The specific data retention voltage and current are specified in the datasheet.
Careful attention should be paid to power supply decoupling and signal integrity to ensure optimal performance and reliability. The datasheet provides detailed recommendations for PCB layout and power management.