EN
  • EN
  • DE

R2A20290FP#GO

Part No R2A20290FP#GO
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288004-R2A20290FP#GO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20290FP#GO CAD Model

Description

The R2A20290FP#GO is a variant of the R2A20290FP power management IC (PMIC) manufactured by Renesas Electronics America. Like the base part, it is an integrated circuit designed to manage the power requirements of complex electronic systems, often combining multiple power conversion and control functions into a single chip. The '#GO' suffix likely denotes a specific configuration, revision, or packaging option.

Applications:

  • Automotive infotainment systems: Powering displays, audio systems, and navigation units.
  • Automotive body control modules: Managing power for lighting, door locks, and window controls.
  • Industrial automation equipment: Providing regulated power to microcontrollers, sensors, and communication interfaces.
  • Consumer electronics: Powering tablets, smartphones, and other portable devices.
  • Embedded systems: Managing power in a wide range of embedded applications.

Features:

  • Multiple DC-DC Converters: Provides multiple regulated voltage outputs from a single input voltage.
  • LDO Regulators: Offers low-dropout linear regulation for sensitive analog circuits.
  • Power Sequencing: Controls the order in which different power rails are enabled and disabled.
  • Voltage Monitoring: Monitors the output voltages and provides fault detection.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the IC and the load from excessive current draw.
  • Thermal Shutdown: Protects the IC from overheating.
  • I2C or SPI Interface: Allows for configuration and monitoring of the PMIC.

Benefits:

  • Simplified Power Management: Integrates multiple power management functions into a single chip, reducing the number of components and simplifying the design.
  • Improved Efficiency: DC-DC converters and LDO regulators provide efficient power conversion, reducing power consumption and heat generation.
  • Enhanced System Reliability: Protection features prevent damage to the IC and the load.
  • Flexible Configuration: I2C or SPI interface allows for customization of the power management settings.
  • Reduced Board Space: Integrated design minimizes the board space required for power management.

Additional Details:

Like the R2A20290FP, the R2A20290FP#GO typically requires external components such as inductors, capacitors, and resistors to complete the power conversion circuits. Consult the Renesas datasheet specific to this part number (R2A20290FP#GO) for detailed specifications, application circuits, recommended component values, and any differences from the base R2A20290FP part. The '#GO' suffix may indicate a different temperature grade, specific test requirements, or other variations that are important for certain applications. Proper thermal management is crucial for reliable operation.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess