EN
  • EN
  • DE

TA7522S

Part No TA7522S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL VOLTAGE COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353783-TA7522S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7522S CAD Model

Description

The TA7522S is a dual operational amplifier (op-amp) manufactured by Toshiba. It features two independent op-amps in a single package, making it suitable for applications where multiple amplification stages or signal processing functions are required. This op-amp is designed for low noise and high gain, making it suitable for precision instrumentation and audio applications.

Applications

  • Audio Amplifiers: Used in stereo preamplifiers, mixers, and active filters within audio systems.
  • Instrumentation Amplifiers: Employed in circuits designed to amplify small signals from sensors and transducers.
  • Active Filters: Utilized in various filter designs such as low-pass, high-pass, band-pass, and band-stop filters, allowing for two filter stages with one IC.
  • Voltage Followers: Used as buffers to isolate circuits and prevent loading effects, where two buffers are needed.
  • Voltage Comparators: Applied in circuits where two voltages need to be compared, enabling dual comparison functionalities.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, saving board space.
  • High Open-Loop Gain: Provides substantial amplification of input signals for both op-amps.
  • Low Input Bias Current: Minimizes the impact of input current on circuit performance for both op-amps.
  • Low Noise: Ensures clean signal amplification with minimal added noise from both op-amps.
  • Wide Supply Voltage Range: Operates effectively with a variety of power supply voltages.
  • Short Circuit Protection: Offers protection against damage from output short circuits on both op-amps.

Benefits

  • Space-Saving Design: Dual op-amp configuration reduces board space requirements.
  • Precise Signal Amplification: High gain and low noise enable accurate amplification of weak signals.
  • Stable Performance: Designed for reliable operation across a range of temperatures and supply voltages.
  • Versatile Application: Suitable for a broad spectrum of electronic circuits.
  • Cost-Effective Solution: Provides two op-amps in a single package, potentially reducing component count and cost.

The TA7522S is typically available in a small outline package (SOP), which is surface mount component suitable for automated assembly. Its electrical characteristics include a typical input offset voltage in the mV range, and a gain bandwidth product that allows the amplifier to be used at moderate frequencies. The slew rate, another important parameter, determines the maximum rate of change of the output voltage, and is adequate for general purpose applications. Having two op-amps in one package is beneficial when designing differential amplifiers or active filters requiring multiple stages.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.7929 $113.7929
2+ $110.1223 $220.2446
3+ $106.4517 $319.3551
4+ $95.4388 $381.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess