EN
  • EN
  • DE

R5F102AAD

Part No R5F102AAD
Manufacturer Renesas Electronics America
Description True Low Power Platform (as low as 63 μA/MHz), 1.8V to 5.5V operation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1241560-R5F102AAD
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F102AAD CAD Model

Description

The R5F102AAD is a microcontroller from the Renesas Electronics RL78/G13 family. These microcontrollers are known for their low power consumption and versatile peripherals, making them suitable for a wide range of applications, including consumer electronics, industrial control, and healthcare devices. The RL78/G13 series offers a balance of performance and energy efficiency.

Applications:

  • Consumer electronics: Used in remote controls, small appliances, and other consumer devices where low power consumption is critical.
  • Industrial control: Employed in industrial sensors, motor control systems, and other industrial automation equipment.
  • Healthcare devices: Suitable for use in portable medical devices, such as blood glucose meters and heart rate monitors.
  • Smart home devices: Used in smart thermostats, lighting control systems, and other smart home applications.
  • Internet of Things (IoT) devices: Suitable for use in IoT devices that require low power consumption and wireless connectivity.

Features:

  • RL78 CPU core: Low-power 16-bit CPU core with a rich instruction set.
  • Low power consumption: Designed for ultra-low power operation, extending battery life in portable devices.
  • Flash memory: Offers a significant amount of on-chip flash memory for program storage.
  • RAM: Includes on-chip RAM for data processing.
  • Timers and counters: Features multiple timers and counters for precise timing control and event counting.
  • Serial communication interfaces: Supports various serial communication protocols such as UART, SPI, and I²C.
  • A/D converter: Integrated analog-to-digital converter for interfacing with analog sensors.
  • Comparator: Includes an integrated comparator for analog signal comparison.

Benefits:

  • Long battery life: Ultra-low power consumption extends battery life in portable devices.
  • Versatile peripherals: Integrated peripherals reduce the need for external components, simplifying system design.
  • Reliable operation: Designed for reliable operation in a variety of environments.
  • Flexible configuration: Offers a wide range of configuration options to suit different application requirements.
  • Development support: Supported by comprehensive development tools and resources.

Additional Details:

The R5F102AAD operates on a wide voltage range and offers various power-saving modes to further reduce power consumption. The integrated peripherals allow for easy interfacing with various sensors and actuators. This MCU is a strong candidate for power sensitive embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5269 $61.0760
95+ $1.2532 $119.0540
145+ $1.2139 $176.0155
200+ $1.1746 $234.9200
255+ $1.1354 $289.5270
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess