EN
  • EN
  • DE

R5F104MFA04

Part No R5F104MFA04
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LQFP80
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 748511-R5F104MFA04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F104MFA04 CAD Model

Description

The R5F104MFA04 is a microcontroller (MCU) from Renesas Electronics, belonging to the RL78/G14 family. It is a low-power, general-purpose microcontroller designed for a wide range of applications, including consumer electronics, industrial control, and IoT devices. The RL78/G14 family is known for its balance of low power consumption, performance, and integrated peripherals, making it suitable for cost-sensitive and battery-powered applications.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and personal healthcare devices.
  • Industrial Control: Employed in sensor interfaces, motor control, and lighting control systems.
  • IoT Devices: Integrated into smart sensors, wearable devices, and connected home appliances.
  • Metering Systems: Used in smart meters for energy, water, and gas.
  • Automotive Subsystems: Found in low-power automotive applications such as body control modules and sensor interfaces.

Features

  • RL78 CPU Core: Based on the Renesas RL78 CPU core, offering a balance of performance and low power consumption.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy firmware updates.
  • RAM: Includes static RAM (SRAM) for data storage.
  • Timers: Integrates multiple timers, including general-purpose timers and real-time clock (RTC) functionality.
  • Communication Interfaces: Supports various communication interfaces such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data.
  • Low Power Consumption: Optimized for ultra-low power operation, extending battery life in portable devices and enabling energy-efficient applications.

Benefits

  • Long Battery Life: Low power consumption extends battery life in battery-powered applications.
  • Flexible Functionality: Integrated peripherals and communication interfaces support a wide range of application requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Easy Development: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Technical Specifications

The R5F104MFA04 typically features a flash memory capacity of around 16KB or 32KB and a RAM capacity of approximately 2KB. It operates at a clock frequency of up to 20 MHz or 32 MHz. The operating voltage range is typically between 1.6V and 5.5V. It includes a 10-bit or 12-bit ADC with multiple input channels. Communication interfaces often include UART, CSI/SPI, and I2C. The available package options usually include QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). The interrupt controller is configurable with priority levels. The on-chip debug interface allows for easy programming and debugging. The power-on reset (POR) and low-voltage detection (LVD) circuits ensure reliable operation under varying power conditions. The code flash memory allows for self-programming and in-system programming. Renesas provides extensive documentation and sample code to support developers using the RL78 family.

The R5F104MFA04 microcontroller provides a versatile and energy-efficient solution for various embedded applications. Its low power consumption, integrated peripherals, and comprehensive development support make it a strong choice for developers seeking a reliable and cost-effective MCU.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8369 $61.8583
16+ $7.2511 $116.0176
25+ $7.0247 $175.6175
34+ $6.7983 $231.1422
44+ $6.5708 $289.1152
59+ $5.8917 $347.6103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess