The R5F104MHAFB#V05P is a microcontroller from the Renesas Electronics RL78/G14 family. These microcontrollers are known for their low power consumption and versatile feature set, making them suitable for a wide range of embedded applications.
Applications:
- Industrial Control: Used in industrial automation systems for motor control, sensor monitoring, and data acquisition.
- Consumer Electronics: Employed in home appliances, remote controls, and other consumer devices for controlling various functions.
- Medical Devices: Integrated into portable medical devices for monitoring vital signs and controlling device operation.
- Automotive Applications: Used in automotive control units (ECUs) for controlling various vehicle systems.
- Internet of Things (IoT) Devices: Suitable for IoT applications requiring low power consumption and wireless connectivity.
Features:
- RL78 CPU Core: Based on the Renesas RL78 CPU core, known for its low power consumption and high performance.
- 128 KB Flash Memory: Provides ample flash memory for storing program code and data.
- 8 KB SRAM: Includes SRAM for storing variables and temporary data.
- Multiple Communication Interfaces: Supports UART, SPI, and I2C communication interfaces for connecting to peripherals and other devices.
- Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
Benefits:
- Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
- High Performance: Provides sufficient processing power for demanding embedded applications.
- Versatile Feature Set: Offers a wide range of peripherals and communication interfaces for flexibility in system design.
- Compact Size: Small package size allows for easy integration into various electronic devices.
- Cost-Effective: Provides a cost-effective solution for embedded control applications.
Additional Details:
The R5F104MHAFB#V05P typically operates at a clock frequency of up to 32 MHz and supports a wide range of operating voltages. The microcontroller includes various timers, PWM outputs, and other peripherals for controlling external devices. It also features a built-in real-time clock (RTC) for timekeeping applications. The datasheet provides detailed information about the device's electrical characteristics, pinout, and programming instructions. Renesas provides a comprehensive development environment, including a compiler, debugger, and simulator, to support software development for the RL78 family of microcontrollers. It's a popular choice for applications that demand a balance of performance, low power consumption, and a rich set of integrated peripherals.