EN
  • EN
  • DE

R5F1096AKSP#V0

Part No R5F1096AKSP#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-Bit RL78/F12 RL78 CISC 16KB Flash 3.3V/5V 20-Pin LSSOP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966310-R5F1096AKSP#V0
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F1096AKSP#V0 CAD Model

Description

The R5F1096AKSP#V0 is a microcontroller from Renesas Electronics, belonging to the RL78/G13 series. This microcontroller is designed for low-power applications and offers a balance of performance and energy efficiency. It features a 16-bit RL78 CPU core, integrated memory, and a variety of peripherals, making it suitable for a wide range of embedded systems. The device is often used in applications requiring precise control, data acquisition, and communication capabilities. Its low-power operation allows for extended battery life in portable devices and energy-conscious applications.

Applications

  • Industrial control systems
  • Home appliances
  • Medical devices
  • Smart meters
  • Consumer electronics

Features

  • 16-bit RL78 CPU core
  • Low power consumption
  • Integrated memory (Flash and RAM)
  • Multiple communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)

Benefits

  • Enables energy-efficient operation in embedded systems
  • Provides precise control and data acquisition capabilities
  • Offers flexible communication options
  • Simplifies system design with integrated peripherals
  • Reduces system cost with competitive pricing

Additional Details

The R5F1096AKSP#V0 features a 16-bit RL78 CPU core that delivers efficient performance with minimal power consumption. The integrated memory includes both Flash and RAM, providing ample storage for program code and data. The multiple communication interfaces allow for seamless integration with other devices and systems. The analog-to-digital converter (ADC) enables the microcontroller to interface with analog sensors and signals. The low-power operation is achieved through various power-saving modes, such as sleep mode and stop mode. This microcontroller is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators. Renesas' reputation for quality ensures that this microcontroller meets industry standards for reliability and performance. It is used in a wide array of applications, from industrial automation to consumer electronics. Its integration with the rest of the system is made easy through standard interfaces. Power consumption optimization enables very long run times with battery power. It is available in various packages.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess