EN
  • EN
  • DE

R5F109ACKSP#X0G

Part No R5F109ACKSP#X0G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LSSOP
Win Source Part Number 1134966-R5F109ACKSP#X0G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F109ACKSP#X0G CAD Model

Description

The R5F109ACKSP#X0G is a microcontroller unit (MCU) from Renesas Electronics' RL78/G13 series. This low-power, high-performance MCU is designed for a wide range of applications, offering a balance of processing power and energy efficiency.

Applications

  • Home appliances: Washing machines, refrigerators, air conditioners, and other smart appliances.
  • Industrial control systems: Factory automation, motor control, and sensor interfaces.
  • Healthcare devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Consumer electronics: Remote controls, gaming devices, and wearable technology.
  • Smart metering: Energy, water, and gas meters with communication capabilities.

Features

  • RL78 CPU core: High-performance 16-bit CPU core with improved instruction processing.
  • Low power consumption: Optimized for energy-efficient operation, extending battery life in portable applications.
  • Flash memory: Integrated flash memory for program storage and data logging.
  • RAM: On-chip RAM for data manipulation and temporary storage.
  • Timers: Multiple timers for generating PWM signals, capturing events, and implementing real-time control.
  • Communication interfaces: UART, SPI, I2C for serial communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • Operating voltage: Wide operating voltage range for flexible power supply options.
  • I/O ports: General-purpose input/output ports for connecting to external devices.

Benefits

  • Reduced power consumption: Enables longer battery life and lower energy costs.
  • Improved performance: Enables faster processing and more complex algorithms.
  • Simplified system design: Integrated peripherals reduce the need for external components.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation.
  • Cost-effective solution: Optimized for cost-sensitive applications without sacrificing performance.

Additional Details

The R5F109ACKSP#X0G features a 32 KB Flash memory, 2 KB of RAM, and operates at a frequency of 32 MHz. It also includes a 10-bit A/D converter and multiple communication interfaces such as UART, SPI, and I2C. The operating voltage range is 1.6 V to 5.5 V. This MCU comes in a small package size, making it suitable for space-constrained applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess