EN
  • EN
  • DE

R5F109LEJFB#H0

Part No R5F109LEJFB#H0
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217025-R5F109LEJFB#H0
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F109LEJFB#H0 CAD Model

Description

The R5F109LEJFB#H0 is a microcontroller from the Renesas Electronics RL78/G13 series. These microcontrollers are known for their low power consumption and versatile feature set, making them suitable for a wide range of applications, especially in battery-powered devices and energy-efficient systems.

Applications:

  • Home Appliances: Used in control panels for refrigerators, washing machines, and air conditioners.
  • Industrial Control: Employed in industrial automation systems for sensor monitoring and control.
  • Consumer Electronics: Utilized in remote controls, wearable devices, and other consumer electronics products.
  • Medical Devices: Found in portable medical devices for data acquisition and control.
  • IoT Devices: Used in Internet of Things (IoT) devices for data processing and communication.

Features:

  • RL78 Core: Based on the Renesas RL78 CPU core, offering high performance and low power consumption.
  • Integrated Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Includes on-chip RAM for efficient data storage.
  • Analog-to-Digital Converter (ADC): Features a high-resolution ADC for sensor data acquisition.
  • Timers: Integrated timers for timing and control applications.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with other devices.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components.
  • Compact Size: Small package size allows for use in miniaturized devices.
  • Easy Development: Renesas provides a comprehensive suite of development tools and resources.
  • Cost-Effective: Offers a cost-effective solution for a wide range of embedded applications.

Additional Details:

The R5F109LEJFB#H0 microcontroller typically operates at a clock frequency, generally up to 32 MHz. It offers a range of memory options, including flash memory for program storage and SRAM for data storage. The integrated ADC enables precise measurement of analog signals from sensors. The serial communication interfaces (UART, SPI, and I2C) facilitate communication with other devices in the system. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The 'JFB' portion of the identifier signifies specific package and memory configurations. Renesas provides development tools, including a compiler, debugger, and integrated development environment (IDE), to simplify the development process. The device typically operates on a low voltage (e.g., 1.8V to 5.5V), making it suitable for battery-powered applications. The 'H0' likely represents a specific production revision or ROM mask.

You May Also Be Interested in

Intel
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Lattice Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Pericom
Lowest to $0.8847
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
IBM
French Electronic Distributor since 1988
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess