EN
  • EN
  • DE

AD8229HRZ

Part No AD8229HRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC / Instrumentation Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 22V/µs
-3db Bandwidth 15 MHz
Current - Input Bias 70 nA
Voltage - Input Offset 100 µV
Current - Supply 6.7mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 34 V
Temperature Range - Operating -40°C ~ 175°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8229
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-AD8229HRZ,AD8229HRZ-ND,-2735-AD8229HRZ
Standard Package 1
Win Source Part Number 1319383-AD8229HRZ
Ultra Librarian 3D Model Ultra Librarian AD8229HRZ CAD Model

Description

AD8229HRZ High Performance Instrumentation Amplifier

The AD8229HRZ is a robust, high precision instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This versatile amplifier is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems, where high accuracy and stability are of paramount importance.

With its high input impedance and low noise, the AD8229HRZ ensures excellent signal fidelity, making it perfect for amplifying low-level signals in noisy environments. It is designed to operate at high temperatures, with a wide operating range of -40°C to +125°C, which makes it suitable for use in harsh industrial settings and demanding automotive applications.

The AD8229HRZ features a fixed gain of 1, which can be increased with external resistors if necessary. This flexibility allows designers to tailor the gain to the specific needs of their application without sacrificing performance. The device also offers a high common-mode rejection ratio (CMRR) of 120 dB (G = 1), which is critical for applications that require precision measurements in the presence of common-mode noise.

Another key advantage of the AD8229HRZ is its low input bias current, which minimizes errors in applications with high source impedance. The amplifier's low offset voltage and drift ensure that the accuracy of the system is maintained over time and temperature variations.

The AD8229HRZ is available in a compact 8-lead SOIC package, which is ideal for space-constrained applications. Its robust design also includes overvoltage protection for phase reversal immunity, making it a reliable choice for systems that may encounter unexpected voltage spikes.

In summary, the AD8229HRZ from Analog Devices Inc. is a high-quality instrumentation amplifier that offers excellent linearity, low noise, and high temperature performance. It is a perfect solution for engineers looking to enhance the precision and stability of their electronic measurement systems.

For detailed specifications and application guidance, please refer to the official datasheet and design resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $378.1254 $378.1254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess