EN
  • EN
  • DE

R5F10AAALSP#U5 U5GP

Part No R5F10AAALSP#U5 U5GP
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 748512-R5F10AAALSP#U5 U5GP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10AAALSP#U5 U5GP CAD Model

Description

The R5F10AAALSP#U5 U5GP is a microcontroller from the RL78/G10 family manufactured by Renesas Electronics America. It's a low-power, high-performance microcontroller designed for a wide range of embedded applications. The RL78/G10 family is known for its energy efficiency and compact size, making it suitable for battery-powered devices and space-constrained applications.

Applications

  • Battery-Powered Devices: Ideal for applications such as remote controls, wireless sensors, and wearable devices due to its low power consumption.
  • Home Appliances: Used in appliances like refrigerators, washing machines, and air conditioners for control and monitoring functions.
  • Industrial Control: Suitable for industrial applications such as motor control, sensor interfaces, and data logging.
  • Automotive Electronics: Can be used in automotive applications such as body control modules and lighting control.
  • Healthcare Devices: Employed in medical devices such as glucose meters and blood pressure monitors.

Features

  • RL78 CPU Core: High-performance 16-bit RL78 CPU core.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • On-Chip Memory: Includes Flash memory and SRAM for program storage and data.
  • Peripheral Interfaces: Features various peripheral interfaces such as UART, SPI, I2C, and ADC.
  • Timers: Includes multiple timers for various timing and control applications.

Benefits

  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • High Performance: RL78 CPU core provides sufficient processing power for a wide range of applications.
  • Flexible Design: Variety of peripheral interfaces allows for flexible system design.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Reduced Development Time: Comprehensive development tools and software libraries simplify application development.

Additional Details

The R5F10AAALSP#U5 U5GP comes in various package options. The operating voltage, temperature range, and specific peripheral configurations vary depending on the specific part number. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to support application development. The datasheet provides detailed information on electrical characteristics, pin configurations, and application examples. Specific details regarding the U5GP suffix will need to be investigated via the datasheet or manufacturer documentation for the particular packaging or production lot characteristics.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6500 $60.4500
31+ $3.8150 $118.2650
47+ $3.6960 $173.7120
65+ $3.5770 $232.5050
84+ $3.4581 $290.4804
112+ $3.1000 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess