EN
  • EN
  • DE

R5F10BGDLFB#H5

Part No R5F10BGDLFB#H5
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984571-R5F10BGDLFB#H5
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10BGDLFB#H5 CAD Model

Description

The R5F10BGDLFB#H5 is a microcontroller unit (MCU) from Renesas Electronics, belonging to the RL78/G13 series. This MCU is designed for low-power applications requiring a balance of performance and energy efficiency. It's suitable for a wide range of embedded systems, offering integrated peripherals and a robust architecture.

Applications:

  • Home appliances: Used in refrigerators, washing machines, and other household appliances for control and monitoring.
  • Industrial control: Employed in industrial automation systems for motor control, sensor interfacing, and data acquisition.
  • Healthcare devices: Integrated into medical devices such as blood glucose meters and patient monitoring systems.
  • Consumer electronics: Used in remote controls, toys, and other consumer gadgets.
  • Smart metering: Implemented in smart meters for energy monitoring and management.

Features:

  • RL78 CPU core: Offers high-performance processing with low power consumption.
  • Integrated peripherals: Includes timers, ADCs, DACs, and communication interfaces (UART, SPI, I2C).
  • Low power modes: Supports various power-saving modes to minimize energy consumption.
  • Flash memory: On-chip flash memory for program storage and data logging.
  • Operating voltage range: Wide operating voltage range for flexible power supply options.

Benefits:

  • Extended battery life: Low power consumption enables longer operation in battery-powered devices.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved system performance: High-performance CPU core ensures efficient processing of tasks.
  • Design flexibility: Wide range of peripherals and operating voltage options allows for flexible system design.
  • Enhanced reliability: Robust architecture and built-in safety features ensure reliable operation.

Additional Details:

The R5F10BGDLFB#H5 typically features a specific amount of flash memory, RAM, and EEPROM, as detailed in the manufacturer's datasheet. It operates at a specific clock frequency and supports various interrupt sources for real-time responsiveness. The package type is LFB (Low Profile Fine Pitch BGA), and it is designed to operate within a certain temperature range, with careful management to ensure stable performance. The materials used in its construction are selected for their durability and resistance to environmental factors. The programming and debugging of this MCU are typically done through a dedicated interface, using tools provided by Renesas or third-party vendors.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess