EN
  • EN
  • DE

R5F10BGGKFB#V5

Part No R5F10BGGKFB#V5
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC Mcu 16 Bit 128KB Flash 48LFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Core Architecture RL78
Data Bus Width 16 b
Frequency 24 MHz
Interface CAN, I2C, LIN, SPI, UART, USART
Max Frequency 24 MHz
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of I/Os 38
Number of Pins 48
Number of Programmable I/O 38
Number of Timers/Counters 15
Oscillator Type Internal
Peripherals LVD, POR, PWM, WDT
RAM Size 8 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1219038-R5F10BGGKFB#V5
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10BGGKFB#V5 CAD Model

Description

The R5F10BGGKFB#V5 is a microcontroller from Renesas Electronics, belonging to the RL78/G13 series. This series is known for its ultra-low power consumption, high performance, and rich peripheral set, making it suitable for a wide range of applications, especially battery-powered devices and energy-conscious systems.

Applications:

  • Battery-powered devices
  • Home appliances
  • Industrial control systems
  • Healthcare devices
  • Smart meters
  • Security systems

Features:

  • RL78 CPU core
  • Low power consumption
  • On-chip flash memory
  • On-chip SRAM
  • A/D converter
  • Timers
  • Serial communication interfaces (UART, SPI, I2C)
  • Temperature sensor

Benefits:

  • Extended battery life due to ultra-low power operation
  • High performance for demanding applications
  • Reduced system cost with integrated peripherals
  • Flexible design options with a variety of package options
  • Simplified development with Renesas' comprehensive toolchain

Specifications:

The R5F10BGGKFB#V5 microcontroller features a 16-bit RL78 CPU core operating at up to 32 MHz. It includes 64 KB of flash memory and 4 KB of SRAM. The device operates at a wide voltage range, typically from 1.6V to 5.5V. It incorporates a 10-bit A/D converter, multiple timers, and various serial communication interfaces such as UART, SPI, and I2C. The package type is LQFP-48.

The microcontroller's low power consumption is achieved through various techniques, including a low-power operating mode, a low-power reset function, and a power-down mode. These features enable the device to operate for extended periods on battery power, making it ideal for portable and wireless applications.

The integrated peripherals, such as the A/D converter and serial communication interfaces, reduce the need for external components, simplifying system design and lowering overall system cost. The RL78 family also boasts a comprehensive development environment, including compilers, debuggers, and emulators, which streamline the development process and shorten time-to-market. Renesas also provides extensive documentation and application notes to support developers.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess