EN
  • EN
  • DE

R5F21142SP

Part No R5F21142SP
Manufacturer Renesas Electronics America
Description 16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY / R8C/Tiny SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241571-R5F21142SP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21142SP CAD Model

Description

The R5F21142SP is a microcontroller from Renesas Electronics' R8C Family. It's a compact, low-power device designed for embedded control applications. This microcontroller integrates a CPU core, memory, and various peripheral functions, making it suitable for applications where space and power are limited.

Applications:

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Industrial control: Sensors, actuators, and simple control systems.
  • Automotive: Body electronics, lighting control, and simple diagnostics.
  • Healthcare: Portable medical devices and monitoring systems.
  • IoT (Internet of Things): Connected sensors and devices.

Features:

  • R8C CPU core: Efficient 16-bit processor for embedded applications.
  • On-chip Flash memory: Provides non-volatile storage for program code.
  • RAM: Includes RAM for data storage and processing.
  • Timers: General-purpose timers for timing, counting, and PWM generation.
  • Serial communication: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D converter: Analog-to-digital converter for sensor interfacing.
  • Interrupt controller: Manages interrupts from various peripherals.
  • Low-power modes: Power-saving modes to extend battery life.

Benefits:

  • Small size: Compact package for space-constrained applications.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components.
  • Easy development: Supported by Renesas' development tools.
  • Cost-effective: Provides a good balance of performance and cost.

Additional Details: The R5F21142SP typically operates at a clock frequency up to 20 MHz. It includes a watchdog timer for system monitoring and reset. The operating voltage range is typically between 2.7V and 5.5V. It is often available in a small package such as a QFP or LQFP.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess