EN
  • EN
  • DE

R5F211B2SP#W4

Part No R5F211B2SP#W4
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20LSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 20-LSSOP
Win Source Part Number 131581-R5F211B2SP#W4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F211B2SP#W4 CAD Model

Description

The R5F211B2SP#W4 is a microcontroller from Renesas Electronics America, belonging to the R8C family. This microcontroller is designed for embedded applications that demand low power consumption and efficient processing. Its combination of performance and cost-effectiveness makes it suitable for a variety of industrial and consumer electronic devices.

Applications

  • Consumer Electronics: Remote controls, small appliances, and personal electronics.
  • Industrial Control: Motor control, sensor applications, and process automation.
  • Healthcare Devices: Portable medical equipment and monitoring systems.
  • Automotive: Subsystems in vehicles, like lighting or small motor controls.
  • Security Systems: Small scale security and alarm systems.

Features

  • CPU Core: R8C CPU core operating at a defined frequency.
  • Memory: Integrated flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for precise timing and control functions, supporting PWM generation and event counting.
  • Communication Interfaces: Serial communication interfaces including UART, SPI, and I2C for communication with peripherals.
  • Analog Peripherals: Analog-to-digital converter (ADC) for converting analog signals to digital form.
  • Low Power Design: Optimized for low power consumption, suitable for battery-powered devices.
  • Interrupt Controller: Flexible interrupt controller for handling a variety of interrupt sources.
  • Wide Operating Voltage: Accommodates a wide range of power supply voltages.

Benefits

  • Efficient Processing: The R8C core delivers efficient processing for running algorithms and control tasks.
  • Low Power Operation: Minimizes energy usage, extending battery life in portable applications.
  • Versatile Communication: Enables connectivity with many types of external devices and systems.
  • Integrated Analog Capabilities: On-chip ADC simplifies interfacing with analog sensors, reducing external component needs.
  • Design Flexibility: Configurable peripherals and interrupt controller offer a customizable platform for different applications.
  • Cost-Effective: Delivers good performance at a competitive cost.

Technical Specifications

  • Flash Memory: Capacities vary, typically ranging from 8KB to 32KB.
  • RAM: Capacities vary, typically ranging from 512 bytes to 2KB.
  • Operating Voltage: Between 2.7V and 5.5V.
  • Operating Temperature: Typically from -40°C to +85°C.
  • Package: Usually QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package).
  • I/O Pins: Number of I/O pins varies based on the specific part number.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7152 $58.8608
9+ $12.0741 $108.6669
13+ $11.6967 $152.0571
18+ $11.3194 $203.7492
23+ $10.9421 $251.6683
31+ $9.8102 $304.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess