EN
  • EN
  • DE

R5F211B3SP#W4DG

Part No R5F211B3SP#W4DG
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 046041-R5F211B3SP#W4DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F211B3SP#W4DG CAD Model

Description

The R5F211B3SP#W4DG is a microcontroller manufactured by Renesas Electronics America, belonging to the R8C family. This device is engineered for embedded applications where low power consumption and efficient processing are critical. Its combination of performance and cost-effectiveness makes it a good choice for a variety of industrial and consumer electronic devices.

Applications

  • Consumer Electronics: Remote controls, home appliances, and personal electronics.
  • Industrial Control: Motor control, sensor applications, and process automation.
  • Healthcare Devices: Portable medical equipment and monitoring systems.
  • Automotive: Subsystems within vehicles such as lighting control or small motor controls.
  • Security Systems: Small-scale security systems and alarm devices.

Features

  • CPU Core: Utilizes the R8C CPU core for efficient processing.
  • Memory: Includes integrated flash memory for storing programs and RAM for data storage.
  • Timers: Features multiple timers for precise timing and control functions, supporting PWM generation and event counting.
  • Communication Interfaces: Provides serial communication interfaces, including UART, SPI, and I2C, for connecting with peripherals.
  • Analog Peripherals: Equipped with an analog-to-digital converter (ADC) for converting analog signals into digital data.
  • Low Power Design: Optimized for low power operation, which makes it suitable for battery-powered applications.
  • Interrupt Controller: Includes a flexible interrupt controller for managing various interrupt sources.
  • Wide Operating Voltage: Operates across a broad range of voltage levels.

Benefits

  • Efficient Processing: The R8C core ensures efficient processing for executing algorithms and control tasks.
  • Low Power Operation: Reduces energy consumption, which extends battery life in portable devices.
  • Versatile Communication: Facilitates connectivity with a wide array of external devices and systems.
  • Integrated Analog Capabilities: The on-chip ADC simplifies interfacing with analog sensors, minimizing the need for external components.
  • Design Flexibility: Configurable peripherals and interrupt controller allow for a customizable platform tailored to specific application needs.
  • Cost-Effective: Provides a good balance of performance and cost.

Technical Specifications

  • Flash Memory: Flash memory capacity varies depending on the specific part number, but typically ranges from 8KB to 32KB.
  • RAM: RAM capacity varies as well, usually ranging from 512 bytes to 2KB.
  • Operating Voltage: Operates within a voltage range of 2.7V to 5.5V.
  • Operating Temperature: Functions within a temperature range of -40°C to +85°C.
  • Package: Usually comes in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package).
  • I/O Pins: The number of I/O pins depends on the specific part number.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess