EN
  • EN
  • DE

R5F21244SNFP

Part No R5F21244SNFP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241586-R5F21244SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21244SNFP CAD Model

Description

The R5F21244SNFP is a microcontroller from Renesas Electronics, part of the R8C/2x Series. This microcontroller is designed for a wide range of embedded applications, providing a balance of performance, low power consumption, and integrated peripherals. It is commonly used in consumer electronics, industrial control, and automotive systems.

Applications

  • Consumer Electronics: Used in remote controls, appliances, and other consumer devices.
  • Industrial Control Systems: Employed in industrial controllers, sensors, and automation equipment.
  • Automotive Systems: Suitable for automotive applications, such as body control modules and sensor interfaces.
  • Medical Devices: Used in portable medical devices and diagnostic equipment.
  • Metering Systems: Employed in smart meters for energy and water management.

Features

  • R8C CPU Core: Provides efficient processing capabilities.
  • Low Power Consumption: Minimizes power usage for extended battery life.
  • Integrated Peripherals: Includes timers, ADCs, UARTs, and other communication interfaces.
  • Flash Memory: Offers non-volatile storage for program code and data.
  • Compact Package: Allows for small form factor designs.

Benefits

  • Versatile Application: Suitable for a wide range of embedded systems.
  • Long Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Design Flexibility: Compact package simplifies board design and integration.
  • Reliable Performance: Ensures stable and dependable operation in various environments.

The R5F21244SNFP typically comes in a QFP or LQFP package. Key specifications include a clock frequency of 20 MHz, 16KB of flash memory, 1KB of RAM, and various I/O ports. Its combination of processing power, low power consumption, and integrated peripherals makes it a valuable choice for developing efficient and reliable embedded systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess