EN
  • EN
  • DE

R5F21294SNSP#UO

Part No R5F21294SNSP#UO
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case LSSOP20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741009-R5F21294SNSP#UO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21294SNSP#UO CAD Model

Description

The R5F21294SNSP#UO is a microcontroller from Renesas Electronics America, belonging to the R8C family. These microcontrollers are designed for embedded control systems where cost-effectiveness, low power consumption, and a range of peripherals are important.

Applications:

  • Consumer Electronics: Remote controls, toys, and handheld devices.
  • Home Appliances: Control panels for washing machines, refrigerators, and ovens.
  • Industrial Control: Simple automation tasks, sensor monitoring, and basic motor control.
  • Office Automation: Control systems for printers, scanners, and copiers.
  • Automotive Applications: Subsystems in automotive electronics.

Features:

  • R8C CPU Core: A compact 16-bit CPU core known for its efficient performance.
  • Flash Memory: For storing program code.
  • SRAM: For data storage and processing.
  • Timers: Used for various timing and control functions.
  • Serial Communication Interfaces: UART, SPI, for connecting to other devices.

Benefits:

  • Low Power Consumption: Enables long battery life in portable applications.
  • Compact Size: Allows for integration into small devices.
  • Cost-Effective: Provides a good balance of features and price.
  • Integrated Peripherals: Reduces the need for external components.
  • Easy to Use: Supported by a comprehensive development environment.

Additional Details:

The R5F21294SNSP#UO features the R8C CPU core. It includes on-chip Flash memory and SRAM. The microcontroller typically operates with a clock frequency and at a voltage range. It integrates communication interfaces like UART and SPI, enabling connectivity to external devices. The timers can be configured for PWM generation, event counting, and other timing-related tasks. The specific amount of Flash memory and SRAM, as well as the operating frequency and voltage, can be found in the product datasheet from Renesas. The part is suitable for cost-sensitive applications where low power consumption and integrated peripherals are important. Renesas is a leading manufacturer of microcontrollers, providing reliable and high-performance devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess