EN
  • EN
  • DE

R5F212B8SDFA

Part No R5F212B8SDFA
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241622-R5F212B8SDFA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212B8SDFA CAD Model

Description

The R5F212B8SDFA is a microcontroller from Renesas Electronics America, belonging to the R8C/2x Series. This series is known for its compact size, low power consumption, and integration of various peripherals, making it suitable for embedded control applications.

Applications

  • Consumer Electronics
  • Industrial Control
  • Home Appliances
  • Automotive Subsystems

Features

  • 16-bit R8C CPU Core
  • On-Chip Flash Memory
  • On-Chip RAM
  • Timers and Counters
  • Serial Communication Interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)
  • Digital I/O Ports

Benefits

  • Compact and Integrated Solution
  • Low Power Consumption for Battery-Powered Devices
  • Flexible Programming Options
  • Simplified System Design

Additional Details

The R5F212B8SDFA features a 16-bit R8C CPU core, which provides sufficient processing power for a wide range of embedded control tasks. The on-chip flash memory allows for storing the program code and data, while the on-chip RAM provides memory for data manipulation during runtime. The timers and counters are essential for implementing timing-based functions and event counting. The serial communication interfaces enable communication with other devices, such as sensors, actuators, and other microcontrollers. The ADC allows for converting analog signals into digital values, enabling the microcontroller to interface with analog sensors. The digital I/O ports can be configured as either inputs or outputs, allowing the microcontroller to interact with various external devices. The device's performance is influenced by factors such as clock frequency, operating voltage, and temperature. The maximum ratings for these parameters should not be exceeded to ensure reliable operation. Proper power supply design is essential for stable operation. Noise reduction techniques should be employed to minimize interference. The microcontroller can be programmed using various development tools and programming languages.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5661 $73.1322
4+ $30.0034 $120.0136
6+ $29.0656 $174.3936
9+ $28.1277 $253.1493
11+ $27.1910 $299.1010
15+ $24.3774 $365.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess