EN
  • EN
  • DE

R5F212BCSDFP

Part No R5F212BCSDFP
Manufacturer Renesas Electronics America
Description MCU 16-bit R8C CISC 128KB Flash 2.5V/3.3V/5V 64-Pin LFQFP / MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241628-R5F212BCSDFP
Manufacturer Homepage www.renesas.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name R5F212BC
Introduction Date September 11, 2006
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian R5F212BCSDFP CAD Model

Description

The R5F212BCSDFP is a microcontroller from the Renesas R8C/2x series. This microcontroller is based on the R8C CPU core and is designed for embedded control applications requiring low power consumption and a compact footprint. It offers a balance of performance and features, making it suitable for a wide range of applications.

Applications:

  • Consumer electronics
  • Industrial control
  • Motor control
  • Home appliances
  • Security systems

Features:

  • R8C CPU core
  • 16KB Flash memory
  • 512 bytes RAM
  • 8-channel 10-bit ADC
  • Timer/PWM channels
  • Serial communication interfaces (UART, SPI)
  • I/O ports
  • Low power consumption
  • Small package (LQFP)

Benefits:

  • Low power consumption for battery-powered applications
  • Integrated peripherals reduce external component count
  • Flexible timer/PWM channels for motor control and other applications
  • Compact package saves board space
  • Cost-effective solution for embedded control

Additional Details:

The R5F212BCSDFP is a versatile microcontroller that offers a good balance of performance and features. It is suitable for applications requiring low power consumption and a compact footprint. The microcontroller's integrated peripherals, such as the ADC, timers, and serial communication interfaces, reduce the need for external components, simplifying system design and reducing cost. The R8C CPU core provides sufficient processing power for many embedded control tasks. The R5F212BCSDFP is supported by a comprehensive development environment, including compilers, debuggers, and emulators, making it easy to develop and debug applications. The microcontroller is widely used in consumer electronics, industrial control, and other applications where cost, power consumption, and size are critical factors.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess