EN
  • EN
  • DE

R5F212G6SNFP

Part No R5F212G6SNFP
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241640-R5F212G6SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212G6SNFP CAD Model

Description

The R5F212G6SNFP is a microcontroller from the Renesas R8C/2x series. It's built around the R8C CPU core, offering a balance of power efficiency and processing capability for various embedded applications. This specific model is designed to cater to applications needing moderate memory capacity, diverse peripherals, and low power consumption.

Applications:

  • Consumer Electronics: Commonly found in remote controllers, small appliances, and other consumer devices.
  • Industrial Control: Used in sensor interfaces, motor control, and basic industrial automation systems.
  • Automotive Subsystems: Integrated within automotive systems for tasks such as body control and sensor monitoring.
  • Medical Devices: Employed in portable medical instruments and health monitoring equipment.
  • Security Systems: Utilized in security devices like alarm systems and access controllers.

Features:

  • R8C CPU Core: Utilizes a 16-bit R8C CPU core for efficient execution.
  • Flash Memory: Includes on-chip flash memory for storing program code, typically around 64KB.
  • RAM: Features integrated RAM for data storage, typically around 4KB.
  • Timers: Equipped with multiple 16-bit timers capable of various operating modes.
  • Serial Interfaces: Offers serial communication interfaces including UART, SPI, and I2C.
  • A/D Converter: Integrates an Analog-to-Digital Converter (ADC) for analog signal processing, often with 10-bit resolution.
  • I/O Ports: Provides general-purpose I/O ports for interfacing with external components and devices.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered and energy-efficient applications.
  • Interrupt Controller: Features a flexible interrupt controller with support for multiple interrupt sources.

Benefits:

  • Cost-Effectiveness: Provides a cost-effective solution for various embedded control needs.
  • Small Form Factor: Available in compact package options, ideal for space-constrained designs.
  • Simplified Programming: Supported by Renesas' development tools for streamlined software development.
  • Integrated Peripherals: On-chip peripherals minimize the need for external components, simplifying design and reducing costs.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

Additional Details:

The R5F212G6SNFP typically operates on a voltage range between 2.7V and 5.5V. It often comes in a LQFP package. The microcontroller incorporates a watchdog timer, enhancing system reliability by automatically resetting the device in case of software malfunctions. Its on-chip oscillator provides a stable clock source for the CPU and peripherals, with the option to utilize an external crystal oscillator for higher clock accuracy. This microcontroller offers a balanced mix of performance, peripherals, and cost, making it a popular choice for diverse embedded applications that require efficient processing and low power consumption. Its built-in safety features and communication interfaces further broaden its applicability in various industries and applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1471 $74.2942
4+ $30.4793 $121.9172
6+ $29.5264 $177.1584
9+ $28.5747 $257.1723
11+ $27.6218 $303.8398
14+ $24.7644 $346.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess