EN
  • EN
  • DE

R5F21324DNSP

Part No R5F21324DNSP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241647-R5F21324DNSP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21324DNSP CAD Model

Description

The R5F21324DNSP is a microcontroller from Renesas Electronics America, belonging to the R8C family. This microcontroller is designed for embedded applications requiring a balance of performance, low power consumption, and a comprehensive set of peripherals. The 'R5F' prefix identifies it as a Renesas microcontroller, and the subsequent numbers indicate its specific features and capabilities.

Applications:

  • Consumer Electronics
  • Industrial Control
  • Motor Control
  • Home Appliances
  • Security Systems
  • Automotive Subsystems

Features:

  • R8C CPU core
  • On-chip Flash Memory
  • On-chip RAM
  • Timers/Counters
  • Serial Communication Interfaces (UART, SPI, I2C)
  • A/D Converter
  • D/A Converter
  • Input/Output Ports
  • Low Power Consumption Modes

Benefits:

  • Versatile microcontroller for a wide range of applications
  • Low power consumption enables battery-powered operation
  • Integrated peripherals reduce external component count
  • Flash memory allows for easy program updates
  • Compact package size for space-constrained applications
  • Cost-effective solution for embedded control

Additional Details:

The R5F21324DNSP microcontroller is based on the Renesas R8C CPU core, known for its efficient instruction set and low power consumption. It integrates on-chip flash memory for program storage and RAM for data storage. The microcontroller includes a variety of timers and counters for precise timing control and event management. Serial communication interfaces, such as UART, SPI, and I2C, facilitate communication with other devices and peripherals. An analog-to-digital converter (ADC) allows the microcontroller to interface with analog sensors, while a digital-to-analog converter (DAC) enables the generation of analog output signals. The R5F21324DNSP incorporates multiple input/output ports for interfacing with external devices and controlling various functions. Low power consumption modes, such as sleep mode and deep sleep mode, minimize power consumption when the microcontroller is not actively processing data. The specific package type (e.g., QFP, LQFP) influences the physical size and mounting options. This microcontroller is a popular choice for embedded applications where low power consumption, integrated peripherals, and a cost-effective solution are critical requirements.

Renesas provides comprehensive development tools, including compilers, debuggers, and emulators, to support the development of applications for the R5F21324DNSP microcontroller.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,291 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess