EN
  • EN
  • DE

R5F21348UNFP

Part No R5F21348UNFP
Manufacturer Renesas Electronics America
Description The R8C/34U Group has data flash (1 KB × 4 blocks) with the background operation (BGO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241659-R5F21348UNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21348UNFP CAD Model

Description

The R5F21348UNFP is a microcontroller from Renesas Electronics America, belonging to the R8C/3x Series. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. It is particularly suitable for applications requiring real-time control, data processing, and communication capabilities.

Applications

  • Motor Control: Controlling the speed and position of electric motors in various applications.
  • Industrial Automation: Implementing control and monitoring systems in industrial environments.
  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Medical Devices: Controlling and monitoring medical equipment.
  • Automotive Electronics: Used in various automotive control systems.

Features

  • R8C CPU Core: Delivers efficient performance for embedded applications.
  • On-Chip Flash Memory: Provides storage for program code and data.
  • On-Chip RAM: Offers temporary storage for data during program execution.
  • Timers: Provides precise timing and control capabilities.
  • Serial Communication Interfaces (UART, SPI, I2C): Enables communication with other devices.

Benefits

  • Versatile Application: Suitable for a wide range of embedded systems.
  • Efficient Performance: R8C core provides a good balance between speed and power consumption.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Communication: Serial interfaces enable easy communication with other devices.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details

The R5F21348UNFP is typically available in a QFP (Quad Flat Package) or similar surface-mount package. Key electrical specifications include operating voltage, clock frequency, and power consumption. It operates over a wide temperature range, typically from -40°C to +85°C. Development tools, such as compilers and debuggers, are available to support software development. The datasheet should be consulted for specific operating parameters and peripheral configurations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4738 $65.8952
9+ $13.5170 $121.6530
14+ $13.0942 $183.3188
19+ $12.6727 $240.7813
24+ $12.2499 $293.9976
32+ $10.9829 $351.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess