EN
  • EN
  • DE

R5F21348YKFP

Part No R5F21348YKFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241660-R5F21348YKFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21348YKFP CAD Model

Description

The R5F21348YKFP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the R8C/3x series, known for its compact size, low power consumption, and versatile peripheral set. This MCU is designed for a wide range of embedded applications, providing a balance of processing power, memory, and I/O capabilities.

Applications:

  • Consumer electronics: Remote controls, small appliances, toys
  • Industrial control: Motor control, sensor interfaces, data logging
  • Automotive: Body control modules, dashboard displays
  • Medical devices: Portable medical equipment, patient monitoring systems
  • Security systems: Alarm panels, access control systems

Features:

  • R8C CPU core: High-performance 16-bit CPU
  • On-chip Flash memory: 64KB for program storage
  • On-chip RAM: 4KB for data storage
  • Timers: Multiple timers/counters for various timing functions
  • Serial interfaces: UART, SPI, I2C for communication
  • A/D converter: 10-bit analog-to-digital converter for sensor input
  • I/O ports: Multiple general-purpose input/output ports

Benefits:

  • Low power consumption: Suitable for battery-powered applications
  • Compact size: Ideal for space-constrained designs
  • Versatile peripheral set: Simplifies integration with various external devices
  • High performance: Enables efficient execution of complex algorithms
  • Cost-effective: Provides a balance of features and price

Additional Details:

The R5F21348YKFP's R8C CPU core delivers a good balance of performance and power efficiency. The on-chip Flash memory allows for easy program updates and storage, while the RAM provides sufficient space for data manipulation. The MCU's timers and serial interfaces enable precise timing control and communication with other devices.

The integrated A/D converter allows for direct connection to analog sensors, simplifying the design of sensor-based applications. The multiple I/O ports provide flexibility in connecting to various external components, such as LEDs, buttons, and relays.

The R5F21348YKFP is supported by a comprehensive development environment, including a C compiler, debugger, and emulator. This makes it easier for developers to create and test applications for this MCU.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess