EN
  • EN
  • DE

R5F21368EKFP#UO

Part No R5F21368EKFP#UO
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182182-R5F21368EKFP#UO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21368EKFP#UO CAD Model

Description

The R5F21368EKFP#UO is a microcontroller from the Renesas R8C/3x series family. It's designed for various embedded control applications where efficient processing, low power consumption, and versatile peripheral integration are essential. This microcontroller is known for its compact architecture and ability to execute instructions quickly and efficiently.

Applications

  • Consumer Electronics: Home appliances, remote controls, and audio devices.
  • Industrial Automation: Motor control, sensor networks, and process monitoring systems.
  • Medical Devices: Portable medical equipment, health monitoring devices.
  • Automotive Systems: Automotive subsystems, dashboard controls, and security systems.
  • Security Systems: Alarm systems, access control, and surveillance equipment.

Features

  • CPU Core: R8C CPU core for efficient processing.
  • Memory: Flash memory for program storage and RAM for data storage.
  • Timers: General-purpose timers for PWM generation and timing control.
  • Communication Interfaces: UART, CSI, and I2C for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal conversion.
  • Digital-to-Analog Converter (DAC): Integrated DAC for digital signal conversion.
  • I/O Ports: GPIO ports for interfacing with external components.
  • Power Management: Low-power modes to reduce power consumption in battery-powered devices.
  • Operating Voltage: Wide voltage range suitable for various applications.

Benefits

  • High Performance: R8C core offers strong processing capabilities for embedded tasks.
  • Low Power: Optimized for low power consumption to extend battery life.
  • Peripheral Integration: Reduces component count and simplifies design.
  • Communication Flexibility: Versatile communication interfaces for seamless integration.
  • Easy Programming: Supported by comprehensive development tools.
  • Cost-Effective: Competitive price point for embedded applications.

Additional Details

The R5F21368EKFP#UO typically includes a watchdog timer for system stability and a power-on reset for reliable startup. Specific details, such as memory capacity, clock frequency, and the number of I/O pins, may vary based on the specific package. Refer to the Renesas datasheet for precise specifications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess