EN
  • EN
  • DE

R5F21388CNFP

Part No R5F21388CNFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241678-R5F21388CNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21388CNFP CAD Model

Description

The Renesas R5F21388CNFP is a microcontroller unit (MCU) belonging to the R8C/3x series. It is designed for embedded applications where a blend of high performance, low power consumption, and versatile connectivity is needed. This MCU is suitable for consumer electronics, industrial control systems, and automotive subsystems. It offers a comprehensive feature set that enables developers to create sophisticated and energy-efficient applications.

Applications

  • Consumer Electronics: Used in portable media players, digital cameras, and handheld gaming consoles.
  • Industrial Control: Employed in motor control, sensor networks, and process automation equipment.
  • Automotive Subsystems: Integrated into car navigation systems, dashboard controls, and lighting management.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Security Systems: Applied in alarm systems, access control systems, and video surveillance equipment.

Features

  • R8C CPU Core: Based on the Renesas R8C CPU core, providing efficient instruction execution.
  • Flash Memory: Includes on-chip flash memory for program storage and data logging.
  • RAM: Features internal RAM for data manipulation and temporary storage.
  • Timers: Equipped with multiple timers for precise timing and event management.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Integrates an analog-to-digital converter for sensor data acquisition.
  • D/A Converter: Includes a digital-to-analog converter for analog signal generation.
  • CAN Interface: Features a Controller Area Network (CAN) interface for automotive and industrial communication.
  • Low Power Modes: Designed with various low-power modes to minimize energy consumption.

Benefits

  • High Performance: R8C CPU core offers efficient instruction processing for demanding tasks.
  • Energy Efficiency: Low-power operation extends battery life and reduces energy consumption.
  • Versatile Connectivity: CAN interface enables seamless integration into automotive and industrial networks.
  • Cost-Effective Solution: Provides a balance of features and performance at a competitive price.
  • Easy Integration: Integrated peripherals and development tools simplify system design.

Additional Details

The R5F21388CNFP is designed to operate over a wide voltage range and includes a watchdog timer for improved system reliability. The on-chip flash memory allows for easy program updates and data storage. The serial communication interfaces enable seamless integration with various external devices and sensors. The internal A/D and D/A converters facilitate the acquisition and generation of analog signals. The CAN interface enables reliable communication in automotive and industrial environments.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess