EN
  • EN
  • DE

R5F2138AFJFP

Part No R5F2138AFJFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182184-R5F2138AFJFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2138AFJFP CAD Model

Description

The R5F2138AFJFP is a microcontroller belonging to the Renesas R8C family. This microcontroller is engineered to meet the demands of embedded systems, delivering a blend of processing capabilities, low power consumption, and extensive peripheral support. It is often utilized in applications where efficient code execution and memory management are critical.

Applications

  • Consumer Electronics: Remote controls, portable audio players, and home automation systems.
  • Industrial Control: Sensor monitoring, motor control, and process automation equipment.
  • Medical Devices: Portable medical devices and patient monitoring equipment.
  • Automotive Applications: Body control modules, dashboard displays, and anti-theft systems.
  • Security Systems: Security panels, access control systems, and surveillance equipment.

Features

  • CPU Core: R8C CPU core for efficient processing.
  • Memory: Flash memory for program storage and RAM for data.
  • Timers: Multiple timers for PWM signal generation and event timing.
  • Communication Interfaces: UART, CSI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Power Management: Low-power modes for conserving power in battery-operated systems.
  • Operating Voltage: Wide operating voltage range to suit various application needs.

Benefits

  • High Performance: The R8C core provides sufficient processing power for demanding tasks.
  • Low Power: Low power consumption, resulting in longer battery life.
  • Integrated Peripherals: Reduces the need for external components, reducing cost and space.
  • Flexible Communication: Multiple communication interfaces for seamless integration.
  • Easy to Program: Supported by a comprehensive suite of development tools.
  • Cost-Effective: Provides a competitive cost for embedded applications.

Additional Details

The R5F2138AFJFP microcontroller often includes features such as a watchdog timer to prevent system crashes and a power-on reset circuit for robust startup behavior. Specific details, including memory sizes, clock speeds, and I/O pin counts, can vary depending on the specific configuration. Consult the Renesas datasheet for precise specifications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess