EN
  • EN
  • DE

R5F213J6CNNP

Part No R5F213J6CNNP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241683-R5F213J6CNNP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F213J6CNNP CAD Model

Description

The R5F213J6CNNP is a microcontroller unit (MCU) from Renesas Electronics, belonging to their R8C family. It's designed for cost-sensitive embedded applications requiring a balance of processing power and low power consumption. The R8C core is known for its efficient instruction set and compact code size.

Applications

  • Consumer Electronics: Used in remote controls, toys, and other consumer electronics products.
  • Home Appliances: Employed in washing machines, refrigerators, and other home appliances.
  • Industrial Control: Implemented in simple industrial control systems.
  • Building Automation: Used in lighting control and security systems.
  • Metering: Can be found in simple metering applications.

Features

  • Core: R8C CPU core.
  • Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Equipped with multiple timers for various timing and control functions.
  • Communication Interfaces: Provides communication interfaces such as UART and SPI.
  • ADC: Includes an Analog-to-Digital Converter (ADC) for analog signal acquisition.
  • GPIO: Offers a number of General Purpose Input/Output (GPIO) pins for interfacing with external devices.
  • Package: Available in a specific package type (refer to the datasheet for the exact package).

Benefits

  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control.
  • Compact Code Size: R8C core is known for its compact code size, reducing memory requirements.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components.

Additional Details

The R5F213J6CNNP microcontroller is a suitable choice for a wide range of cost-sensitive embedded applications. Detailed specifications, including memory sizes, clock speed, peripheral configurations, and operating voltage range, can be found in the manufacturer's datasheet. Carefully consider the memory requirements and peripheral needs of your application when selecting this microcontroller.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess