EN
  • EN
  • DE

R5F2L387BNFA#U1

Part No R5F2L387BNFA#U1
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087377-R5F2L387BNFA#U1
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F2L387BNFA#U1 CAD Model

Description

The R5F2L387BNFA#U1 is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the RL78/L12 series. This series is designed for ultra-low power consumption and is ideal for applications requiring extended battery life and energy efficiency.

Applications

  • Healthcare: Blood glucose meters, wearable health monitors, medical sensors.
  • Smart Home: Smart thermostats, lighting control, security systems.
  • Industrial Automation: Wireless sensor networks, data loggers, remote monitoring systems.
  • Consumer Electronics: Remote controls, portable audio players, smart watches.

Features

  • RL78 CPU Core: Renesas' RL78 CPU core offers excellent performance with minimal power consumption.
  • LCD Driver: Integrated LCD driver for direct control of LCD panels.
  • Ultra-Low Power Consumption: Optimized for minimal current draw in active and standby modes.
  • Flash Memory: On-chip flash memory for program storage and data logging.
  • RAM: Internal RAM for data processing and variable storage.
  • Timers: Multiple timers including a real-time clock (RTC) for timekeeping.
  • Communication Interfaces: UART, SPI, and I2C interfaces for communication with peripherals.
  • A/D Converter: High-resolution analog-to-digital converter for sensor interfaces.
  • Temperature Sensor: Integrated temperature sensor for environmental monitoring.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Integrated LCD Driver: Simplifies LCD display implementation, reducing external component count.
  • Real-Time Clock: Enables accurate timekeeping and event scheduling.
  • Versatile Communication Interfaces: Facilitates communication with a wide range of peripherals.
  • High-Resolution ADC: Provides accurate analog signal measurement for sensor applications.

Additional Details

The R5F2L387BNFA#U1 operates on a supply voltage typically between 1.6V and 3.6V. It offers various low-power modes, including standby, stop, and halt modes, to minimize power consumption when the device is not actively processing data. The integrated LCD driver supports various LCD panel types and segment configurations. Detailed information about memory capacity (Flash and RAM), I/O pin count, and ADC resolution can be found in the product datasheet on the Renesas website. This MCU is commonly used in applications that require long-term operation on a single battery, making it an ideal choice for remote sensors and wearable devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,039 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess