EN
  • EN
  • DE

R5F64189HDFD

Part No R5F64189HDFD
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description M16C 32-bit CISC Microcontroller / RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241752-R5F64189HDFD
Manufacturer Homepage www.renesas.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name R5F64189
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian R5F64189HDFD CAD Model

Description

The R5F64189HDFD is a high-performance microcontroller from Renesas Electronics America, belonging to the RX600 series. It is designed for a wide range of embedded applications that demand high processing power, large memory capacity, and extensive peripheral integration. The microcontroller is based on the RX CPU core, which delivers exceptional performance and energy efficiency. The R5F64189HDFD is equipped with a rich set of peripherals, making it suitable for industrial automation, motor control, and consumer electronics applications.

Applications:

  • Industrial Automation
  • Motor Control
  • Consumer Electronics
  • Networking Equipment
  • Embedded Systems

Features:

  • CPU Core: RX CPU Core
  • Operating Frequency: Up to 100 MHz
  • Flash Memory: 1 MB
  • RAM: 128 KB
  • Timers: Multiple 16-bit timers
  • Communication Interfaces: UART, SPI, I2C, CAN
  • A/D Converter: 12-bit A/D converter with multiple channels
  • D/A Converter: 10-bit D/A converter
  • Ethernet Controller: Integrated Ethernet MAC controller
  • USB Interface: USB 2.0 Full-Speed Host/Function
  • Operating Voltage: 3.3V
  • Package: LQFP100

Benefits:

  • High Performance: The RX CPU core delivers exceptional performance for demanding applications.
  • Large Memory Capacity: 1 MB of flash memory and 128 KB of RAM provide ample storage for code and data.
  • Extensive Peripheral Integration: Reduces the need for external components, saving board space and cost.
  • Communication Interfaces: Supports a wide range of communication protocols, facilitating connectivity to other devices.
  • Ethernet Connectivity: Integrated Ethernet MAC controller enables network connectivity.

Additional Details:

The R5F64189HDFD microcontroller is designed to meet the stringent requirements of industrial automation applications. Its robust design and high-performance characteristics make it a reliable choice for controlling complex machinery and processes. The integrated Ethernet MAC controller enables network connectivity, allowing the microcontroller to be integrated into industrial networks. The microcontroller also features a USB 2.0 Full-Speed Host/Function interface, which allows it to communicate with USB devices. The R5F64189HDFD is supported by a comprehensive set of development tools, including a C/C++ compiler, an integrated development environment (IDE), and an emulator. These tools simplify the development process and help designers to get their products to market quickly. The microcontroller's low power consumption makes it suitable for battery-powered applications. The LQFP100 package is easy to handle and provides good thermal performance.

The device is commonly used in motor control applications, where its high performance and integrated peripherals make it well-suited for controlling electric motors. The integrated A/D converter can be used to measure motor current and voltage, while the timers can be used to generate PWM signals for motor control. The microcontroller's communication interfaces allow it to be connected to other devices, such as sensors and actuators. The large memory capacity allows it to store complex motor control algorithms. The R5F64189HDFD is a versatile microcontroller that can be used in a wide range of embedded applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.2189 $106.4378
3+ $43.6659 $130.9977
5+ $42.3019 $211.5095
6+ $40.9378 $245.6268
8+ $39.5726 $316.5808
10+ $35.4793 $354.7930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess