EN
  • EN
  • DE

R5F70865AN80FPV

Part No R5F70865AN80FPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 32-BIT Flash 80 Mhz Risc Microcontroller PQFP176
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 80 MHz
Number of Bits 32
Number of UART Channels 4
RoHS Compliant
Win Source Part Number 1001804-R5F70865AN80FPV
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F70865AN80FPV CAD Model

Description

The R5F70865AN80FPV is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the Renesas RA family. This MCU is designed for a broad spectrum of applications, including industrial automation, Internet of Things (IoT) devices, and consumer electronics. It offers a combination of high performance, low power consumption, and a rich set of peripherals.

Applications:

  • Industrial automation systems
  • IoT (Internet of Things) devices
  • Consumer electronics
  • Motor control applications
  • Home appliances
  • Building automation

Features:

  • Arm Cortex-M4F core with a floating-point unit (FPU)
  • 80 MHz operating frequency
  • 512 KB Flash memory
  • 64 KB SRAM
  • Multiple communication interfaces, including UART, SPI, and I2C
  • Analog peripherals, including ADC and DAC
  • Timers and PWM channels for motor control and other applications
  • Capacitive touch sensing unit (CTSU)
  • Real-time clock (RTC)

Benefits:

  • High performance for demanding applications
  • Low power consumption for energy-efficient designs
  • Integrated peripherals for reduced component count
  • Flexible communication options for connectivity
  • Enhanced analog capabilities for sensor interfacing
  • Real-time clock for accurate timekeeping
  • Capacitive touch sensing for user interface applications

Additional Details:

The R5F70865AN80FPV microcontroller is based on the Arm Cortex-M4F core, which provides a balance of performance and power efficiency. The integrated floating-point unit (FPU) enables efficient processing of floating-point data, making it suitable for applications requiring complex calculations. The MCU offers a comprehensive set of communication interfaces, including UART, SPI, and I2C, allowing for connectivity to a wide range of external devices. The integrated ADC and DAC provide analog capabilities for interfacing with sensors and actuators. The capacitive touch sensing unit (CTSU) enables the implementation of touch-based user interfaces. The real-time clock (RTC) allows for accurate timekeeping, even when the microcontroller is in a low-power mode. The MCU is available in a QFP package.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5119 $83.5119
2+ $68.5226 $137.0452
3+ $66.3813 $199.1439
4+ $64.2400 $256.9600
5+ $62.0986 $310.4930
6+ $55.6746 $334.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess