EN
  • EN
  • DE
  • IT

R5F72167ADFA#V1

Part No R5F72167ADFA#V1
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP  /  SH2A-FPU series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series SuperH® SH7216
Package Tray
Product Status Not For New Designs
Core Processor SH2A-FPU
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, SCI, SPI, USB
Peripherals DMA, PWM, WDT
Number of I/O 112
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Base Product Number R5F72167
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names R5F72167ADFAV1
Standard Package 60
Win Source Part Number 1027321-R5F72167ADFA#V1
Ultra Librarian 3D Model Ultra Librarian R5F72167ADFA#V1 CAD Model

Description

The Renesas Electronics America R5F72167ADFA#V1 is a 32-bit single-core microcontroller from the SuperH® SH7216 series. It has a core processor of SH2A-FPU with a speed of 200MHz.

  • Manufacturer: Renesas Electronics America
  • Series: SuperH® SH7216
  • Core Processor: SH2A-FPU
  • Bit Size: 32-bit
  • Core Count: Single-Core
  • Speed: 200MHz
  • Package: 176-LQFP
  • Temperature Range: -40°C to 85°C
  • Program Memory Size: 1MB (1M x 8)
  • Program Memory Type: FLASH
  • I/Os: 112
  • RAM Size: 128K x 8
  • Connectivity: CANbus, Ethernet, I²C, SCI, SPI, USB
  • Peripherals: DMA, PWM, WDT
  • Oscillator Type: External
  • Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0524 $95.0524
2+ $77.9912 $155.9824
3+ $75.5540 $226.6620
4+ $73.1168 $292.4672
5+ $70.6797 $353.3985
7+ $63.3683 $443.5781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess