EN
  • EN
  • DE

R5F72433D100FP#U0

Part No R5F72433D100FP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 100LFQFP / SH2A series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series SuperH® SH7243
Package Tray
Product Status Not For New Designs
Core Processor SH2A
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity SCI
Peripherals DMA, PWM, WDT
Number of I/O 63
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LFQFP (14x14)
Base Product Number R5F72433
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names R5F72433D100FPU0
Standard Package 90
Win Source Part Number 1224990-R5F72433D100FP#U0
Ultra Librarian 3D Model Ultra Librarian R5F72433D100FP#U0 CAD Model

Description

The R5F72433D100FP#U0 is a high-performance microcontroller unit (MCU) from Renesas Electronics, belonging to the Renesas RX72M Group. This MCU is designed for demanding industrial applications requiring robust processing power, high memory capacity, and advanced connectivity options. It offers a comprehensive set of features tailored to control and communication tasks.

Applications

  • Industrial Automation: Programmable Logic Controllers (PLCs), motor control, and robotics.
  • Networking Devices: Routers, switches, and gateways.
  • Building Automation: HVAC systems, lighting control, and security systems.
  • Power Management: Inverters, solar power systems, and energy storage.
  • Medical Equipment: Diagnostic tools, patient monitoring systems, and imaging equipment.

Features

  • RXv3 Core: Operates at up to 240 MHz, delivering high processing power.
  • Large Memory Capacity: Includes up to 4 MB of Flash memory and 1 MB of SRAM.
  • Ethernet Controller: Supports 10/100 Mbps Ethernet communication.
  • USB Host/Function: Enables connectivity to USB devices.
  • CAN Controller: Supports CAN 2.0B and CAN FD for automotive and industrial communication.
  • Serial Communication: Includes UART, SPI, and I2C interfaces for flexible connectivity.
  • Analog Peripherals: Features high-resolution ADC and DAC for analog signal processing.
  • Security Features: Includes hardware security modules for encryption and authentication.
  • Operating Voltage: Operates at 3.3V.

Benefits

  • High Performance: Provides efficient processing for complex tasks.
  • Robust Communication: Offers multiple communication interfaces for versatile connectivity.
  • Enhanced Security: Protects sensitive data with built-in security features.
  • Reliable Operation: Designed for industrial environments with extended temperature ranges.
  • Reduced System Cost: Integrates multiple functionalities into a single chip.

Additional Details

The R5F72433D100FP#U0 features a package type of LQFP-176. It supports various development tools including Renesas e2 studio and IAR Embedded Workbench. The microcontroller includes multiple timers, DMA controllers, and other peripheral functions to enhance system performance. The device is also designed to meet stringent safety standards required in industrial and medical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess