R5S72611RB120FPV

Part No R5S72611RB120FPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182309-R5S72611RB120FPV
Popularity Low
Supply and Demand Status Limited

Description

The R5S72611RB120FPV is an integrated circuit from Renesas Electronics America. It belongs to the Embedded - Microcontrollers family and is a low popularity product. This product is available at Win Source Part Number 182309. With a limited supply and demand status, it is a reliable choice for electronic devices. This integrated circuit is designed for embedded systems and is suitable for various applications.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / Microcontroller
Lowest to $22.2857
Texas Instruments
IC MCU 16BIT 24KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 24KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Lowest to $2.7816
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP / Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Lowest to $4.5139
Texas Instruments
IC MCU 16BIT 192KB FLASH 113BGA / MCU 16-bit MSP430 RISC 192KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Lowest to $10.1111
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $2.1972
Microchip Technology
IC MCU 8BIT 3.5KB OTP 28SOIC / 28-Pin 8-Bit CMOS Microcontrollers
Lowest to $3.3128
Texas Instruments
IC MCU 16BIT 24KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 24KB Flash 3.3V 64-Pin VQFN EP T/R
Lowest to $10.4530
Texas Instruments
IC MCU 16BIT 16KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Lowest to $2.3803
Microchip Technology
IC MCU 32BIT 128KB FLASH 44QFN
Lowest to $37.6170

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $76.2390 $76.2390
2+ $62.5550 $125.1100
3+ $60.6000 $181.8000
4+ $58.6460 $234.5840
5+ $56.6910 $283.4550
6+ $50.8260 $304.9560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention