EN
  • EN
  • DE

R5S77572RA31BGU0

Part No R5S77572RA31BGU0
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205942-R5S77572RA31BGU0
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5S77572RA31BGU0 CAD Model

Description

The R5S77572RA31BGU0 is a high-performance system-on-chip (SoC) from Renesas Electronics America, designed for automotive applications, particularly in infotainment and advanced driver-assistance systems (ADAS).

Applications

  • Automotive Infotainment Systems
  • ADAS (Advanced Driver-Assistance Systems)
  • In-Vehicle Networking
  • Telematics
  • Digital Cockpit

Features

  • High-performance CPU cores: ARM Cortex-A series processors for efficient processing of complex algorithms and applications.
  • Integrated GPU: Supports high-resolution display and advanced graphics rendering.
  • Connectivity options: Ethernet, CAN, USB, and other interfaces for seamless communication within the vehicle network.
  • Security features: Hardware security modules for secure boot and data encryption, protecting against unauthorized access.
  • Power management: Optimized power consumption for automotive environments, ensuring reliability and efficiency.
  • Extensive peripheral set: Including timers, ADCs, DACs, and other peripherals for versatile system integration.

Benefits

  • Enhanced performance: Enables smooth operation of demanding applications, such as navigation, multimedia, and driver assistance.
  • Improved safety: Supports advanced driver-assistance features, contributing to safer driving experiences.
  • Seamless connectivity: Facilitates reliable communication between vehicle systems and external networks.
  • Robust security: Protects against cyber threats and ensures data integrity.
  • Reduced power consumption: Extends battery life and minimizes thermal management requirements.
  • Simplified system design: Integrated peripherals and software support reduce development time and cost.

Additional Details

This SoC typically features a multi-core architecture, allowing for parallel processing of tasks. It also incorporates a dedicated graphics processing unit (GPU) to handle complex graphical interfaces and video processing. The R5S77572RA31BGU0 is designed to meet the stringent requirements of the automotive industry, including temperature ranges, vibration resistance, and electromagnetic compatibility (EMC). Software support includes drivers, operating systems, and development tools to facilitate application development and system integration. This part is often found in head units, instrument clusters, and ADAS control units.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
QSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess