EN
  • EN
  • DE

R61509V1D5QV

Part No R61509V1D5QV
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147628-R61509V1D5QV
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R61509V1D5QV CAD Model

Description

The R61509V1D5QV is a display driver IC manufactured by Renesas Electronics America. This driver is designed to control TFT LCD panels, typically used in mobile devices, industrial displays, and automotive applications. It provides the necessary interface between the host processor and the LCD panel, managing the timing, voltage levels, and data transfer required to display images and video.

Applications

  • Mobile phones and smartphones.
  • Portable media players.
  • Industrial control panels.
  • Automotive displays (e.g., instrument clusters, infotainment systems).
  • Digital cameras and camcorders.

Features

  • Support for various TFT LCD panel resolutions.
  • Integrated display memory for frame buffering.
  • MIPI DSI interface for high-speed data transfer.
  • Gamma correction and color enhancement features.
  • Low power consumption for battery-powered devices.

Benefits

  • High-quality display output with accurate color reproduction.
  • Reduced system cost with integrated features.
  • Simplified design with a standardized interface.
  • Extended battery life in portable devices.
  • Improved user experience with vibrant and clear display.

Additional Details

The R61509V1D5QV display driver typically supports resolutions up to WVGA (800x480) or higher, depending on the specific configuration. It includes integrated display memory to store the frame buffer, reducing the load on the host processor. The MIPI DSI interface allows for high-speed data transfer between the host and the display, ensuring smooth video playback and responsive user interfaces. Gamma correction and color enhancement features enable the driver to optimize the display output for different viewing conditions. The driver is designed for low power consumption, making it suitable for use in battery-powered devices. Renesas provides a comprehensive set of documentation and software tools to support the integration of the R61509V1D5QV into various display systems. Proper impedance matching and signal termination are essential to ensure reliable operation of the MIPI DSI interface. The driver is typically available in a fine pitch BGA package, requiring careful handling and soldering during assembly.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess