EN
  • EN
  • DE

R7F0C80212ESP#AA0

Part No R7F0C80212ESP#AA0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835004-R7F0C80212ESP#AA0
Ultra Librarian 3D Model Ultra Librarian R7F0C80212ESP#AA0 CAD Model

Description

The R7F0C80212ESP#AA0 is a microcontroller from Renesas Electronics America, belonging to the RL78 family. These microcontrollers are known for their low power consumption and efficient performance, making them suitable for a wide range of applications, especially in areas like smart home devices, industrial control, and healthcare equipment.

Applications:

  • Smart Home Devices: Used in control systems for lighting, thermostats, and security systems.
  • Industrial Control Systems: Implemented in automation equipment, sensors, and motor control applications.
  • Healthcare Equipment: Found in devices such as portable monitors, diagnostic tools, and wearable sensors.
  • Consumer Electronics: Used in remote controls, small appliances, and other electronic gadgets.
  • Building Automation: Employed in HVAC systems, access control, and energy management systems.

Features:

  • Low Power Consumption: Optimized for extended battery life in portable and energy-sensitive applications.
  • RL78 CPU Core: Utilizes a 16-bit RL78 CPU core that offers a balance of performance and efficiency.
  • Integrated Memory: Includes Flash memory for program storage and SRAM for data storage.
  • Multiple Communication Interfaces: Equipped with UART, SPI, and I2C interfaces for flexible connectivity.
  • Analog and Digital Peripherals: Features an ADC, DAC, timers, and PWM controllers for versatile control capabilities.

Benefits:

  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered devices.
  • High Performance: Efficient 16-bit core ensures reliable execution of complex tasks.
  • Cost-Effectiveness: Integrated peripherals reduce the need for external components.
  • Flexible Communication: Supports a wide range of communication protocols.
  • Simplified Development: Well-supported by Renesas' development tools and resources.

Additional Details:

The R7F0C80212ESP#AA0 microcontroller is designed to provide a compact and efficient solution for embedded systems. Its low power consumption makes it ideal for applications where battery life is a key concern. The integrated peripherals, such as the ADC and DAC, allow it to interface directly with analog sensors and actuators, simplifying system design. The multiple communication interfaces enable it to connect to a wide range of devices and networks, making it a versatile solution for a variety of applications. The microcontroller also includes safety features such as a watchdog timer and a power-on reset circuit, which enhance system reliability.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3109 $58.9905
110+ $1.0765 $118.4150
170+ $1.0430 $177.3100
230+ $1.0095 $232.1850
300+ $0.9748 $292.4400
400+ $0.8743 $349.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess