EN
  • EN
  • DE

R7F701403EAFB

Part No R7F701403EAFB
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description High-end Automotive Microcontrollers for Instrument Cluster Supporting Simple Gauge System or Small 2D Drawing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087503-R7F701403EAFB
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F701403EAFB CAD Model

Description

The R7F701403EAFB is a high-performance microcontroller (MCU) from Renesas Electronics, part of the Renesas Synergy™ S5 series. This series is designed for applications requiring significant processing power, advanced features, and robust security. Built around an ARM Cortex-M4 core with a Floating Point Unit (FPU) and featuring a rich set of integrated peripherals, the R7F701403EAFB is suitable for demanding industrial and consumer applications.

Applications:

  • Industrial automation
  • Motor control
  • Advanced metering infrastructure (AMI)
  • Healthcare devices
  • Building automation
  • White goods

Features:

  • ARM Cortex-M4 Core with FPU: Delivers high performance and efficient floating-point arithmetic.
  • Extensive Peripheral Set: Includes Ethernet, USB, CAN, SPI, I2C, UART, and advanced analog peripherals like ADCs, DACs, and comparators.
  • Advanced Security Features: Offers hardware-based security mechanisms, including secure boot, encryption, and memory protection.
  • Low-Power Operation: Supports multiple low-power modes for efficient energy management.
  • Renesas Synergy™ Platform: Fully supported by the Renesas Synergy™ platform, which provides a comprehensive suite of software tools, middleware, and RTOS integration.
  • Flash Memory: On-chip flash memory for program and data storage.
  • SRAM: High-speed SRAM for data processing and application execution.

Benefits:

  • High Performance: The ARM Cortex-M4 core provides ample processing power for complex algorithms and real-time tasks.
  • Enhanced Security: Hardware-based security features protect against unauthorized access and malicious attacks.
  • Simplified Development: The Renesas Synergy™ platform accelerates development with pre-integrated software components and tools.
  • Optimized Power Consumption: Low-power modes minimize energy usage and extend battery life.
  • Versatile Connectivity: A wide range of communication interfaces enables integration with various external devices and networks.

Additional Details:

The R7F701403EAFB typically comes in a QFP (Quad Flat Package) or similar surface-mount package. The operating voltage range usually falls between 2.7V and 3.6V. Refer to the Renesas documentation for specific memory sizes, pin configurations, and electrical characteristics. The Renesas Synergy™ Software Package (SSP) is essential for leveraging the full potential of the microcontroller, providing drivers, middleware, and RTOS integration to streamline development and ensure compatibility with the microcontroller's features and peripherals.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5001 $192.5001
2+ $186.0834 $372.1668
3+ $166.8333 $500.4999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess