EN
  • EN
  • DE

SBR40U300CT-G

Part No SBR40U300CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SUPER BARRIER RECTIFIER TO220AB / Diode Array 1 Pair Common Cathode Super Barrier 300 V 20A Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 890 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 µA @ 300 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-SBR40U300CT-G
Standard Package 50
Win Source Part Number 1091380-SBR40U300CT-G
Ultra Librarian 3D Model Ultra Librarian SBR40U300CT-G CAD Model

Description

Product Overview: SBR40U300CT-G from Diodes Incorporated

The SBR40U300CT-G is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This power rectifier is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which is known for providing superior performance compared to traditional Schottky diodes. The SBR40U300CT-G is specifically engineered to meet the rigorous demands of high-frequency power systems, making it an ideal choice for a wide range of applications, including power supplies, converters, and lighting systems.

Key Features

  • High Surge Capability: The SBR40U300CT-G is capable of handling high surge currents, ensuring reliability and stability in applications subject to sudden surges.
  • Low Power Loss: With its low forward voltage drop and reduced power loss, this rectifier increases the efficiency of the overall system, leading to energy savings and reduced heat generation.
  • High Reverse Voltage: Rated at 300V, the SBR40U300CT-G can withstand high reverse voltages, which is beneficial for systems that experience large voltage swings.
  • TO-220AB Package: The device is housed in a TO-220AB package, which offers a balance between thermal performance and compactness, making it suitable for various design layouts.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes
  • Polarity protection applications
  • LED lighting

Technical Specifications

  • Forward Continuous Current (If): 40A
  • Max Repetitive Reverse Voltage (Vrrm): 300V
  • Max Operating Junction Temperature (Tj): 150°C
  • Forward Voltage Drop (Vf): 0.95V @ 20A
  • Package: TO-220AB

The SBR40U300CT-G is recognized for its exceptional performance, reliability, and efficiency, making it a preferred choice for engineers and designers looking to enhance their power management systems. Diodes Incorporated's commitment to quality ensures that the SBR40U300CT-G meets the highest industry standards, providing a robust and durable solution for a variety of electronic applications.

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess