EN
  • EN
  • DE

R8A77405PBG

Part No R8A77405PBG
Manufacturer Renesas Electronics America
Description 32-bit Arm Cortex-M7 CPU running at up to 400MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 726244-R8A77405PBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A77405PBG CAD Model

Description

The R8A77405PBG is a high-performance microcontroller from Renesas Electronics America. It is based on the RX72N family of microcontrollers, which features a 32-bit Arm Cortex-M7 CPU running at up to 400MHz. The R8A77405PBG also features a 1MB flash memory, 512KB SRAM, and a variety of peripheral interfaces, including USB 3.0, Ethernet, and CAN.

The R8A77405PBG is ideal for a wide range of applications, including industrial control, building automation, and consumer electronics. It is also well-suited for use in embedded systems, such as IoT devices and wearable devices.

Here is a more detailed description of the key features of the R8A77405PBG:

High-performance CPU: The R8A77405PBG features a 32-bit Arm Cortex-M7 CPU running at up to 400MHz. This makes it ideal for applications that require high-performance processing, such as industrial control and embedded systems. Large memory capacity: The R8A77405PBG features 1MB flash memory and 512KB SRAM. This provides plenty of space for storing code and data, even for complex applications. Variety of peripheral interfaces: The R8A77405PBG features a variety of peripheral interfaces, including USB 3.0, Ethernet, and CAN. This makes it easy to connect the microcontroller to a wide range of devices and sensors. Low power consumption: The R8A77405PBG is designed to be low-power, making it ideal for battery-powered applications. It features a variety of power-saving modes, such as deep sleep mode and standby mode. Applications

The R8A77405PBG is ideal for a wide range of applications, including:

Industrial control: The R8A77405PBG can be used to control a variety of industrial devices, such as motors, sensors, and actuators. It is also well-suited for use in industrial automation systems. Building automation: The R8A77405PBG can be used to control a variety of building automation systems, such as HVAC systems, lighting systems, and security systems. Consumer electronics: The R8A77405PBG can be used in a variety of consumer electronics devices, such as smartphones, tablets, and wearables. Embedded systems: The R8A77405PBG is well-suited for use in embedded systems, such as IoT devices and wearable devices. Conclusion

The R8A77405PBG is a high-performance microcontroller that is ideal for a wide range of applications. It features a powerful CPU, large memory capacity, variety of peripheral interfaces, and low power consumption.

Additional details

The R8A77405PBG is packaged in a 100-pin LQFP package. It operates over a wide temperature range of -40°C to 105°C.

The R8A77405PBG comes with a variety of development tools, including a C/C++ compiler, debugger, and evaluation board. This makes it easy to develop and debug applications for the microcontroller.

Example applications

The R8A77405PBG can be used to develop a wide range of applications, including:

Industrial control system for controlling a motor Building automation system for controlling an HVAC system Consumer electronics device such as a smartphone or tablet Embedded system such as an IoT device or wearable device Here is an example of a specific application that can be developed using the R8A77405PBG:

Industrial control system for controlling a motor

The R8A77405PBG can be used to develop an industrial control system for controlling a motor. The microcontroller can be used to read sensor data, such as the speed and position of the motor. It can then use this data to control the motor using a closed-loop control algorithm.

The R8A77405PBG also features a variety of safety features that make it ideal for use in industrial control applications. For example, it has a built-in watchdog timer that can be used to reset the microcontroller if it fails to respond within a certain amount of time. This helps to prevent the motor from running out of control if there is a problem with the microcontroller.

The R8A77405PBG is a versatile and powerful

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess