EN
  • EN
  • DE

R8J32020FPV G004

Part No R8J32020FPV G004
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026714-R8J32020FPV G004
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8J32020FPV G004 CAD Model

Description

The R8J32020FPV G004 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU belongs to the Renesas R32C/100 Series, known for its high performance and integration capabilities. It is designed for a wide range of embedded applications that demand efficient processing and control.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and robotics.
  • Automotive Systems: Employed in body control modules (BCMs), engine management systems (EMS), and advanced driver-assistance systems (ADAS).
  • Consumer Electronics: Integrated into appliances, audio/video equipment, and gaming devices.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Networking and Communication: Found in routers, switches, and communication modules.

Features:

  • High-Performance CPU Core: Based on the Renesas R32C/100 core, providing efficient processing capabilities.
  • Memory Configuration: Includes on-chip Flash memory for program storage and SRAM for data storage. Specific memory sizes vary depending on the exact configuration.
  • Integrated Peripherals: Features a wide range of peripherals, including timers, ADCs, DACs, serial communication interfaces (UART, SPI, I2C), and PWM modules.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates on a voltage range typically between 3.0V to 5.5V.
  • Package: Available in various package options, including QFP and LQFP, to accommodate different board layouts and thermal requirements.

Benefits:

  • Enhanced Performance: The R32C core provides high processing power, enabling complex algorithms and real-time control.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, lowering overall system cost and complexity.
  • Energy Efficiency: Low power consumption extends battery life in portable applications and reduces energy costs in industrial settings.
  • Design Flexibility: A wide range of peripherals and package options offer flexibility in system design and integration.
  • Robustness and Reliability: Renesas MCUs are known for their high reliability and robustness, ensuring stable operation in harsh environments.

Additional Details:

The R8J32020FPV G004 is typically programmed using dedicated development tools and integrated development environments (IDEs) provided by Renesas. These tools include compilers, debuggers, and emulators, which facilitate software development and debugging. The MCU also supports various communication protocols, allowing seamless integration with other devices and systems. The R8J32020FPV G004 is a versatile and reliable MCU suitable for a broad spectrum of embedded applications, offering a balance of performance, integration, and energy efficiency.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess