The R8J32030SFPV is a microcontroller from Renesas Electronics, belonging to the R32C/100 series. It is a 16/32-bit single-chip microcontroller featuring a high-performance CPU core, on-chip memory, and a variety of peripheral functions. This microcontroller is suited for a wide range of applications, from consumer electronics to industrial control systems, where cost-effectiveness, processing power, and low power consumption are important.
Applications:
- Consumer electronics (e.g., remote controls, appliances)
- Industrial control systems (e.g., motor control, sensor interfacing)
- Automotive applications (e.g., body control, dashboard displays)
- Medical devices
- Security systems
Features:
- R32C/100 series CPU core
- On-chip Flash memory (e.g., 128KB, 256KB - check datasheet for specific size)
- On-chip SRAM (e.g., 8KB, 16KB - check datasheet for specific size)
- Multiple timer/counter channels
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-digital converter (ADC)
- Digital-to-analog converter (DAC)
- PWM outputs
- I/O ports
- Low-power operation
Benefits:
- High processing performance for demanding applications.
- Flexible on-chip memory options for program storage and data manipulation.
- Versatile peripheral functions for interfacing with various external devices.
- Reduced system cost and board space due to integration.
- Low power consumption for energy-efficient operation.
- Simplified development with Renesas' comprehensive development tools.
Additional Details:
The R8J32030SFPV typically operates from a single power supply voltage (e.g., 3.3V or 5V - check datasheet). It is available in a surface-mount package (e.g., QFP). The exact specifications, including memory sizes, peripheral configurations, and operating voltage ranges, vary depending on the specific variant of the R8J32030SFPV. Refer to the Renesas R32C/100 series datasheet for complete technical details and application notes.