EN
  • EN
  • DE

RD5.6S-T1

Part No RD5.6S-T1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292250-RD5.6S-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD5.6S-T1 CAD Model

Description

The RD5.6S-T1 is a Zener diode manufactured by Renesas Electronics America. This diode is designed to provide a stable voltage reference and protect electronic circuits from voltage surges.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Transient voltage suppression in communication lines
  • Clipping and clamping circuits
  • Reference voltage generation

Features

  • Zener Voltage: 5.6V Nominal
  • Low Dynamic Impedance: Provides stable voltage regulation
  • High Surge Current Capability: Withstands transient voltage spikes
  • Small Surface Mount Package: Facilitates high-density board layouts
  • RoHS Compliant: Environmentally friendly

Benefits

  • Ensures a stable and accurate voltage reference
  • Protects electronic components from damage due to overvoltage
  • Improves the reliability and performance of electronic systems
  • Simplifies circuit design by providing a well-defined Zener voltage
  • Suitable for a wide range of applications

Technical Specifications

While specific technical specifications vary based on the exact datasheet, key parameters generally include:

  • Zener Voltage (Vz): 5.6V (Nominal)
  • Zener Test Current (Iz): Specified in datasheet (e.g., 5mA)
  • Reverse Leakage Current (Ir): Specified in datasheet (e.g., < 1uA at a specific Vr)
  • Power Dissipation (Pd): Specified in datasheet (e.g., 200mW)
  • Operating Temperature Range: Typically -55°C to +150°C

Consult the official Renesas datasheet for RD5.6S-T1 for detailed electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,200 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess