EN
  • EN
  • DE

RD6.2FM-T1-AZ-B

Part No RD6.2FM-T1-AZ-B
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835193-RD6.2FM-T1-AZ-B
Ultra Librarian 3D Model Ultra Librarian RD6.2FM-T1-AZ-B CAD Model

Description

The RD6.2FM-T1-AZ-B is a Zener diode manufactured by Renesas Electronics America. This diode is designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. Its fast response and precise voltage regulation make it suitable for a wide range of applications.

Applications

  • Voltage regulation: Used in power supplies and voltage regulators to provide a stable output voltage.
  • Overvoltage protection: Protects sensitive circuits from damage caused by overvoltage conditions.
  • Clipping circuits: Limits the voltage swing in a circuit to prevent signal distortion.
  • Voltage shifting: Shifts the DC level of a signal.
  • Calibration circuits: Used as a precise voltage reference in calibration equipment.

Features

  • Zener diode: Provides a stable voltage reference when operated in the reverse breakdown region.
  • Precise voltage regulation: Maintains a constant voltage over a wide range of current and temperature variations.
  • Fast response time: Quickly clamps voltage to protect sensitive components.
  • Small package size: Allows for easy integration into compact electronic devices.
  • Low leakage current: Minimizes power consumption.

Benefits

  • Enhanced circuit stability: Provides a stable voltage reference, improving overall circuit stability.
  • Protection from overvoltage: Protects sensitive components from damage caused by voltage spikes.
  • Improved signal integrity: Prevents signal distortion by limiting voltage swings.
  • Reduced power consumption: Minimizes power losses due to leakage current.
  • Compliance with industry standards: Helps meet industry standards for voltage regulation and protection.

Technical Specifications

While specific technical specifications may vary, typical parameters include:

  • Zener Voltage (Vz): The reverse voltage at which the diode exhibits a specified Zener current.
  • Zener Test Current (Iz): The current at which the Zener voltage is measured.
  • Reverse Leakage Current (Ir): The current flowing through the diode in the reverse direction when it is not in the breakdown region.
  • Power Dissipation (Pd): The maximum power that the diode can dissipate.
  • Operating Temperature Range: The range of temperatures over which the diode can operate safely.

Consult the Renesas Electronics America datasheet for the RD6.2FM-T1-AZ-B for precise specifications and application guidelines.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess