EN
  • EN
  • DE

RD74LVC14BTELL

Part No RD74LVC14BTELL
Manufacturer Renesas Electronics America
Description Hex Schmitt-trigger Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1242174-RD74LVC14BTELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD74LVC14BTELL CAD Model

Description

The RD74LVC14BTELL is a low-voltage CMOS hex Schmitt-trigger inverter manufactured by Renesas Electronics America. This device contains six independent inverters, each with a Schmitt-trigger input. The Schmitt-trigger action makes the device ideal for use in applications where noisy or slowly changing input signals are present.

Applications:

  • Wave Shaping: Used to convert slowly changing or noisy signals into clean, fast-switching digital signals.
  • Oscillators: Employed in simple oscillator circuits.
  • Clock Generation: Utilized for generating clock signals in digital systems.
  • Debouncing: Used for debouncing mechanical switches.
  • Line Receivers: Found in line receiver applications to improve noise immunity.

Features:

  • Low Voltage Operation: Operates from a 3.3V supply voltage.
  • Schmitt-Trigger Inputs: Provides Schmitt-trigger inputs for improved noise immunity.
  • High Speed: Offers high-speed operation with low propagation delay.
  • Low Power Consumption: Exhibits low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for low static power dissipation.
  • TTL Compatible Inputs: Inputs are TTL compatible, simplifying interfacing with TTL logic.
  • Surface Mount Package: Available in a surface mount package for easy board assembly.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs provide excellent noise immunity.
  • Fast Switching: High-speed operation enables fast switching.
  • Low Power Consumption: Low power dissipation extends battery life in portable devices.
  • Simplified System Design: TTL compatible inputs simplify interfacing with other logic devices.
  • Reliable Operation: Designed for reliable operation in a variety of environments.

Additional Details:

The RD74LVC14BTELL is available in a TSSOP (Thin Shrink Small Outline Package). It offers a typical propagation delay. Renesas provides datasheets and application notes with detailed electrical characteristics and timing diagrams to assist in the design process. This component is an essential part of many digital systems requiring clean, noise-free digital signals.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9076 $58.9940
160+ $0.7447 $119.1520
245+ $0.7216 $176.7920
335+ $0.6982 $233.8970
430+ $0.6750 $290.2500
575+ $0.6051 $347.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess