EN
  • EN
  • DE

RD74LVC16373BTEL

Part No RD74LVC16373BTEL
Manufacturer Renesas Electronics America
Description 16-bit D-type Transparent Latches with 3-state Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1242176-RD74LVC16373BTEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD74LVC16373BTEL CAD Model

Description

The RD74LVC16373BTEL is a 16-bit D-Type Transparent Latch with 3-state outputs manufactured by Renesas Electronics America. It is designed for high-speed data transfer and storage in digital systems. This device is commonly used in memory interfaces, data buffers, and address latches.

Applications:

  • Memory Interfaces: Used as a data latch in memory interfaces for storing data during memory access.
  • Data Buffers: Employed as a data buffer for isolating and buffering data signals.
  • Address Latches: Found in address latching circuits for storing address information.
  • Bus Transceivers: Used in bus transceivers for transmitting and receiving data on a bus.
  • Digital Logic Circuits: Employed in various digital logic circuits for data storage and transfer.

Features:

  • 16-Bit Latch: Stores 16 bits of data simultaneously.
  • 3-State Outputs: Provides 3-state outputs for bus isolation.
  • High-Speed Operation: Supports high-speed data transfer.
  • Low Power Consumption: Designed for low power operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range for compatibility with different systems.
  • ESD Protection: Provides ESD protection for robust operation.

Benefits:

  • Improved System Performance: High-speed operation enables fast data transfer.
  • Reduced System Cost: Integration of multiple functions reduces component count.
  • Lower Power Consumption: Low power operation extends battery life.
  • Simplified System Design: Easy to use with standard logic circuits.
  • Enhanced System Reliability: ESD protection ensures reliable operation.

Additional Details:

The RD74LVC16373BTEL operates at a voltage range of 1.65V to 3.6V and features a propagation delay of less than 5ns. It is available in a TSSOP package. The device includes features such as input hysteresis for improved noise immunity. Its high drive capability allows it to drive heavily loaded buses. The 3-state outputs enable efficient bus sharing in multi-device systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1980 $65.9400
65+ $1.8041 $117.2665
100+ $1.7475 $174.7500
140+ $1.6909 $236.7260
180+ $1.6343 $294.1740
240+ $1.4657 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess