EN
  • EN
  • DE

RJH3044DPP-D0-T2

Part No RJH3044DPP-D0-T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 182913-RJH3044DPP-D0-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH3044DPP-D0-T2 CAD Model

Description

The RJH3044DPP-D0-T2 is an IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics America. This device is designed for high-voltage, high-current switching applications, offering a combination of MOSFET-like gate drive characteristics and bipolar transistor-like high current capabilities.

Applications

  • Inverter circuits
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Induction heating systems

Features

  • IGBT (Insulated Gate Bipolar Transistor)
  • Low saturation voltage (VCE(sat))
  • High speed switching
  • Built-in diode for freewheeling
  • TO-220 package
  • RoHS compliant

Benefits

  • High efficiency due to low VCE(sat)
  • Reduced switching losses due to fast switching speed
  • Simplified circuit design with integrated freewheeling diode
  • Easy mounting with TO-220 package
  • Improved system reliability due to robust design

Additional Details

The RJH3044DPP-D0-T2 is characterized by its low collector-emitter saturation voltage (VCE(sat)), which minimizes conduction losses. The device's fast switching speed reduces switching losses, contributing to higher overall efficiency. The integrated freewheeling diode simplifies circuit design by providing a path for inductive current during switching transitions. The TO-220 package allows for easy mounting and thermal management. This IGBT is suitable for applications requiring high voltage, high current, and fast switching speeds. The device's gate threshold voltage is optimized for easy driving. The robust design ensures reliable performance in demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess