EN
  • EN
  • DE

RJH60F7DPQ-A0#T0

Part No RJH60F7DPQ-A0#T0
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 90A 328.9W TO247A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 90A
Collector-emitter saturation voltage(Max) 1.75V @ 15V, 50A
Maximum Power Dissipation 328.9W
Input Type Standard
Turn-on and Turn-off delay time 63ns/142ns
Testing Conditions 400V, 30A, 5 Ohm, 15V
Reverse Recovery Time (trr) 90ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247A
Win Source Part Number 1092267-RJH60F7DPQ-A0#T0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH60F7DPQ-A0#T0 CAD Model

Description

The RJH60F7DPQ-A0#T0 is a Renesas Electronics America part, specifically an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It is commonly used in power supplies, motor control circuits, and other applications requiring efficient power conversion.

Applications

  • Power Supplies: Switching regulator in AC-DC power supplies, DC-DC converters, and uninterruptible power supplies (UPS).
  • Motor Control: Driving motors in industrial equipment, robotics, and automotive systems.
  • Inverters: Power switching in solar inverters, wind turbine inverters, and other renewable energy systems.
  • Lighting: Electronic ballasts for fluorescent lamps, LED drivers for lighting systems.
  • Induction Heating: Power switching in induction heating systems.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics for positive gate voltages.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Capability: Withstands high voltage spikes during switching transitions.
  • High Drain Current (Id): Capable of handling high current loads.
  • TO-220 Fullpack Package: Provides good thermal performance and easy mounting.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to high overall system efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, simplifying thermal management.
  • Improved Reliability: Avalanche capability enhances robustness and protects against voltage transients.
  • Simplified Design: Easy-to-use package and standard gate drive requirements simplify circuit design.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of applications.

Additional Details

The RJH60F7DPQ-A0#T0 typically has a drain-source voltage (Vds) rating of 600V and a continuous drain current (Id) rating of several amperes, depending on the operating temperature. The gate threshold voltage (Vgs(th)) is the voltage required to turn the MOSFET on. The total gate charge (Qg) affects the switching speed and gate drive requirements. The thermal resistance (Rth) determines the temperature rise of the MOSFET for a given power dissipation. Refer to the Renesas Electronics datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2001 $52.0010
24+ $4.2667 $102.4008
37+ $4.1334 $152.9358
50+ $4.0000 $200.0000
65+ $3.8667 $251.3355
87+ $3.4667 $301.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess